EN
  • EN
  • DE

MIC2981/82BWM

Part No MIC2981/82BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Driver 8-OUT 18-Pin SOP W / IC DRIVER ARRAY HV/HC 8CH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Switch Type General
Number of Outputs 8
Output Configuration High Side
Output Type Bipolar
Interface On/Off
Voltage - Load 5 ~ 50 V
Current - Output (Maximum) 500mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOP (Wide)
Win Source Part Number 788578-MIC2981/82BWM
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2981
Introduction Date November 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2981/82BWM CAD Model

Description

Microchip Technology's MIC2981/82BWM High-Current Source Drivers

The MIC2981/82BWM from Microchip Technology is a robust high-current source driver array designed to control high-power loads in a wide array of applications. This integrated circuit provides an efficient solution for driving incandescent lamps, LEDs, relays, and other high-current loads. Its versatility makes it suitable for industrial, automotive, and consumer applications where reliable high-current sourcing is required.

Key Features

  • High Voltage Operation: The MIC2981/82BWM operates at voltages up to 50V, making it suitable for a variety of high-voltage applications.
  • High Output Current: Each output can source up to 500mA, allowing the device to drive multiple high-current loads simultaneously.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against inductive load transients, enhancing the reliability and longevity of the device.
  • Low Output Saturation Voltage: The low saturation voltage of the output drivers ensures efficient operation, minimizing heat dissipation and power losses.
  • Output Enable Inputs: Output enable inputs allow for direct control of each driver, providing flexibility and precise control over the connected loads.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Easy Interface with TTL/CMOS: The MIC2981/82BWM can be easily interfaced with TTL or CMOS logic levels, making it compatible with a wide range of control circuits and microcontrollers.

Applications

The MIC2981/82BWM's robust design and high-current sourcing capability make it an ideal choice for a variety of applications, including:

  • LED matrix displays
  • Industrial controls
  • Automotive lighting and controls
  • Peripheral drivers for microcontrollers
  • Solenoid/relay drivers

Microchip Technology's commitment to quality ensures that the MIC2981/82BWM source driver array meets the stringent requirements for performance and reliability. With its comprehensive feature set and flexible design, this driver array is an excellent choice for designers looking for a high-current sourcing solution.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess