EN
  • EN
  • DE

MIC284-3BMM

Part No MIC284-3BMM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 127343-MIC284-3BMM
Ultra Librarian 3D Model Ultra Librarian MIC284-3BMM CAD Model

Description

The MIC284-3BMM from Microchip Technology is a highly integrated and versatile Power Management IC designed to cater to a wide range of applications. This compact solution is part of Microchip's esteemed family of power management products, known for their reliability and performance. The MIC284-3BMM is specifically engineered to provide efficient power management, ensuring that your electronic devices operate smoothly and reliably.

Key Features

  • High Efficiency: The MIC284-3BMM is designed to maximize power efficiency, which is crucial for prolonging battery life in portable devices and reducing heat dissipation in high-power systems.
  • Voltage Regulation: This IC provides precise voltage regulation, ensuring stable power supply to sensitive components, which is essential for maintaining the performance and longevity of electronic systems.
  • Low Quiescent Current: With its low quiescent current, the MIC284-3BMM is an excellent choice for battery-powered applications, as it minimizes power consumption when in standby mode.
  • Thermal Management: The device includes features for thermal management, protecting your system from overheating and potential damage.
  • Compact Size: The MIC284-3BMM comes in a compact package, making it ideal for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the MIC284-3BMM makes it suitable for a wide array of applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Computing devices
  • Networking equipment
  • Industrial and automotive systems

Technical Specifications

The MIC284-3BMM is built to meet the demanding specifications required for advanced power management:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: 1.8V to 3.3V
  • Output Current: Up to 500mA
  • Package: 3BMM

With the MIC284-3BMM, Microchip Technology continues its tradition of delivering high-quality power management solutions that meet the evolving needs of modern electronics. Whether you're developing a battery-operated handheld device or a high-performance server, the MIC284-3BMM is engineered to provide the power efficiency and reliability your products require.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess