EN
  • EN
  • DE

MIC2826-D9YMT-TR

Part No MIC2826-D9YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGER PROG 4OUT 14-TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Applications Processor
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-UFQFN Exposed Pad, 14-TMLF
Supplier Device Package 14-TMLF (2.5x2.5)
Part Number Series MIC2826
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802356-MIC2826-D9YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2826-D9YMT-TR CAD Model

Description

Microchip Technology's MIC2826-D9YMT-TR Power Management IC

The MIC2826-D9YMT-TR from Microchip Technology is a high-performance, multi-output power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This compact and efficient solution is ideal for space-constrained applications, providing reliable power distribution and management in a tiny package.

Key Features:

  • Multiple Output Channels: The MIC2826-D9YMT-TR comes equipped with three independent, high-efficiency, 2MHz synchronous buck regulators. This allows for simultaneous power supply to multiple components, optimizing the overall power efficiency of the system.
  • Adjustable Output Voltage: Each output channel can be configured for a specific voltage, providing the flexibility to power a wide range of components, from microprocessors to peripheral devices, with their respective voltage requirements.
  • High Efficiency: The device boasts high efficiency across a broad load range, which is critical for battery-powered applications as it extends battery life and reduces heat dissipation.
  • Power Good (PG) Outputs: The inclusion of PG outputs for each regulator provides real-time feedback on the status of the voltage rails, ensuring system stability and reliability.
  • Compact Size: The MIC2826-D9YMT-TR is offered in a tiny 2mm x 2mm 12-pin Thin DFN package, making it an excellent choice for portable electronics where space is at a premium.

Applications:

This PMIC is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless and Networking Devices
  • Portable Media Players
  • Wearable Technology
  • IoT Devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the MIC2826-D9YMT-TR is no exception. It is designed to meet the stringent requirements of the industry, ensuring high reliability and performance even under challenging conditions. The device is also available in a tape and reel package, making it suitable for automated mass production.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess