EN
  • EN
  • DE

MIC2790L-04VD6-T5

Part No MIC2790L-04VD6-T5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6-TSOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 0.4V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 762044-MIC2790L-04VD6-T5
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2790
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2790L-04VD6-T5 CAD Model

Description

The MIC2790L-04VD6-T5 is a high-performance, single-output, low-dropout voltage regulator (LDO) from the renowned Microchip Technology. Designed for applications that require efficient power management and a compact footprint, this component is ideal for portable devices, embedded systems, and various consumer electronics. With its advanced design, the MIC2790L-04VD6-T5 offers an excellent combination of low-voltage operation, high accuracy, and robust protection features.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage of 4.0V, making it suitable for powering sensitive digital circuits that require a stable and precise voltage supply.
  • High Accuracy: The output voltage accuracy is maintained within ±2%, ensuring reliable performance over the entire operating range.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is minimal, enhancing efficiency and battery life in portable applications.
  • Current Capability: With an output current capability of up to 150mA, this LDO can power a wide range of low-power devices.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thus ensuring safe operation under varying conditions.
  • Current Limiting: The current limit protection prevents damage to the regulator and the load in the event of a fault or an overload condition.
  • Package: The MIC2790L-04VD6-T5 is offered in a compact, 6-pin 2x2mm TDFN package, which is suitable for space-constrained applications.

Applications

The versatility of the MIC2790L-04VD6-T5 makes it an excellent choice for a variety of applications, including:

  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Handheld Instruments
  • Medical Devices
  • IoT Devices

With its outstanding performance characteristics and Microchip Technology's reputation for quality and reliability, the MIC2790L-04VD6-T5 is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess