EN
  • EN
  • DE

MIC2787-XDYMT-TR

Part No MIC2787-XDYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8MLF  /  Supervisor Open Drain, Push-Pull 1 Channel 8-TMLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.925V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad, 8-TMLF®
Supplier Device Package 8-TMLF® (2x2)
Base Product Number MIC2787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-MIC2787-XDYMT-CT,1611-MIC2787-XDYMT-DKR-ND,MIC2787XDYMTTR,576-4006-6,576-4006-2,1611-MIC2787-XDYMT-DKR,576-4006-1,MIC2787-XDYMT TR,1611-MIC2787-XDYMT-DKRINACTIVE
Standard Package 5,000
Win Source Part Number 965821-MIC2787-XDYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2787-XDYMT-TR CAD Model

Description

Product Overview: MIC2787-XDYMT-TR by Microchip Technology

The MIC2787-XDYMT-TR is a high-performance, dual-channel power management integrated circuit (PMIC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PMIC is specifically tailored to meet the demanding requirements of portable and space-constrained applications. It offers a unique combination of features that make it an ideal choice for managing power in a variety of devices such as smartphones, tablets, and other portable electronics.

Key Features:

  • Dual Output: The MIC2787 provides two independently controlled output channels, which allows for versatile power management schemes.
  • Adjustable Output Voltage: Each channel supports an adjustable output voltage range, enabling customization for specific application requirements.
  • High Accuracy: This PMIC ensures high accuracy in output voltage regulation, which is crucial for sensitive electronic components.
  • Low Quiescent Current: It features a low quiescent current that minimizes power consumption during idle periods, thereby extending battery life in portable devices.
  • Thermal Shutdown Protection: The MIC2787 includes thermal shutdown protection to safeguard the device and connected components from overheating.
  • Current Limit Protection: Built-in current limit protection prevents damage from overcurrent conditions, enhancing the reliability of the power management system.

Applications:

The versatility of the MIC2787-XDYMT-TR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Wireless peripherals and accessories
  • IoT devices
  • Wearable technology
  • Battery-powered applications

Package and Availability:

The MIC2787-XDYMT-TR is available in a compact, low-profile package that is ideal for space-constrained applications. The device is also provided in tape and reel packaging, denoted by the TR suffix, which facilitates efficient handling and manufacturing processes.

With its robust feature set and Microchip Technology's reputation for quality, the MIC2787-XDYMT-TR is a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess