EN
  • EN
  • DE

MIC2778-1YM5-TR

Part No MIC2778-1YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ADJ HYSTER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 112975-MIC2778-1YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2778-1YM5-TR CAD Model

Description

Microchip Technology MIC2778-1YM5-TR Product Overview

The MIC2778-1YM5-TR from Microchip Technology is a highly versatile and reliable dual voltage supervisor, designed to monitor power supplies in digital systems. This sophisticated device ensures that your system operates within safe voltage thresholds, thereby protecting your circuitry and preventing data corruption caused by power irregularities.

Key Features

  • Dual Voltage Monitoring: The MIC2778-1YM5-TR supervises two voltages simultaneously, making it perfect for systems with multiple supply voltages.
  • Adjustable Thresholds: Voltage thresholds can be programmed externally through the use of resistive dividers, allowing for precise monitoring tailored to specific application needs.
  • Manual Reset Input: A manual reset input is provided, enabling a microcontroller or user to initiate a system reset.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for battery-operated applications where power efficiency is critical.
  • Debounced CMOS-Compatible Inputs: Inputs are designed to interface directly with CMOS logic levels, and are debounced to filter out unwanted noise.

Applications

The MIC2778-1YM5-TR is particularly well-suited for a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

Package and Availability

The device is offered in a compact 5-pin SOT-23 package, marked with the identifier YM5, and is available in tape and reel form for automated assembly processes, denoted by the suffix -TR. The small footprint and surface-mount packaging make it ideal for space-constrained applications.

Quality and Reliability

As with all Microchip products, the MIC2778-1YM5-TR is manufactured to the highest standards, ensuring robust performance and reliability. Customers can trust Microchip's commitment to quality, backed by years of industry experience in developing integrated circuits.

For further information, including datasheets, technical specifications, and ordering details, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9882 $51.6932
62+ $1.6314 $101.1468
95+ $1.5804 $150.1380
131+ $1.5294 $200.3514
170+ $1.4784 $251.3280
227+ $1.3255 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess