EN
  • EN
  • DE

MIC2777-29BM5

Part No MIC2777-29BM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL MCPWR SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058603-MIC2777-29BM5
Ultra Librarian 3D Model Ultra Librarian MIC2777-29BM5 CAD Model

Description

Microchip Technology's MIC2777-29BM5: A Robust Voltage Supervisor

The MIC2777-29BM5 from Microchip Technology is a highly reliable dual voltage supervisor designed to monitor power supplies in digital systems. Its primary function is to safeguard your microcontrollers, microprocessors, and other voltage-sensitive components by ensuring that the power supply remains within acceptable limits. This is crucial for preventing data corruption and ensuring the proper operation of electronic devices upon power-up, power-down, and under brown-out conditions.

The MIC2777-29BM5 operates over a wide voltage range and features an adjustable second voltage monitor. This flexibility allows it to accommodate a variety of applications and systems, making it an ideal choice for designers looking for a versatile power management solution. The device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications.

Key features of the MIC2777-29BM5 include:

  • Programmable Voltage Detection: The device offers precise monitoring for 2.93V fixed threshold voltage, ensuring accurate and reliable system operation.
  • Dual Voltage Supervision: With two independently programmable voltage detectors, it provides enhanced system reliability by monitoring multiple voltage levels.
  • Low Power Consumption: The MIC2777-29BM5 is designed for low-power operation, which is critical for battery-powered and energy-efficient applications.
  • Manual Reset Input: A manual reset input allows users to initiate a system reset, providing additional control over the system's operation.
  • Reset Timeout: The device features a fixed delay time for the reset signal, giving the system adequate time to stabilize before resuming operation.

The MIC2777-29BM5's robust design includes built-in hysteresis to prevent false triggering and oscillations caused by transient conditions. Its ability to operate over an extended temperature range makes it suitable for industrial and automotive applications where reliability is paramount.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the MIC2777-29BM5 provides a simple and effective solution for voltage supervision, helping to ensure that your system operates safely and reliably under all conditions.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess