EN
  • EN
  • DE

MIC2775-23YM5

Part No MIC2775-23YM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR MICROPOWER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.34V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 208331-MIC2775-23YM5
Ultra Librarian 3D Model Ultra Librarian MIC2775-23YM5 CAD Model

Description

Microchip Technology's MIC2775-23YM5: A Compact Power Management Solution

The MIC2775-23YM5 from Microchip Technology is a high-performance micro-power supervisor designed for use in a wide array of electronic applications. This compact component is essential for managing power supply and ensuring the reliability of your electronic systems. Its small SOT-23-5 package makes it ideal for space-constrained applications, while its precision monitoring capabilities provide robust support for today's sophisticated electronics.

Key Features

  • Adjustable Voltage Monitoring: The MIC2775-23YM5 comes equipped with an adjustable voltage monitor, allowing designers to set the threshold according to the specific needs of their system. This flexibility ensures compatibility with a variety of power supply voltages.
  • Low Power Consumption: With its low quiescent current, the device is an excellent choice for battery-powered applications, contributing to extended battery life and reduced power consumption.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, enabling users to manually trigger a system reset when required.
  • Dual Threshold Voltage Options: The device features two threshold voltages for added versatility, catering to different scenarios where varied reset thresholds are necessary.
  • Immunity to Short VDD Transients: The MIC2775-23YM5 is designed to ignore short-duration voltage dips on the VDD line, thus preventing unnecessary resets due to transient conditions.

Applications

The MIC2775-23YM5 is suitable for a broad range of applications, including:

  • Portable consumer electronics
  • Computers and peripherals
  • Embedded systems
  • Industrial controllers
  • Automotive systems

With its built-in hysteresis to prevent chattering, a reset delay time to avoid premature system resets, and the ability to operate over a wide temperature range, the MIC2775-23YM5 is a reliable solution for maintaining system integrity under various conditions. Whether you're designing a handheld device or a complex industrial system, Microchip's MIC2775-23YM5 offers the performance and flexibility needed to keep your applications running smoothly.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess