EN
  • EN
  • DE

MIC2774H-25BM5 TR

Part No MIC2774H-25BM5 TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL LV SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.53V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058591-MIC2774H-25BM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC2774H-25BM5 TR CAD Model

Description

Product Overview: MIC2774H-25BM5 TR from Microchip Technology

The MIC2774H-25BM5 TR is a high-quality, versatile power management integrated circuit (PMIC) designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This precision integrated circuit is specifically engineered to provide reliable power-on reset control and supervisory functions for advanced electronic systems.

With its compact SOT-23-5 package, the MIC2774H-25BM5 TR is an ideal solution for space-constrained applications. It is designed to monitor supply voltages in digital systems and ensure that the system's microprocessor and other sensitive components are reset properly, avoiding malfunction or damage due to power surges or dips.

Key Features:

  • Adjustable Voltage Threshold: The device offers an adjustable voltage threshold feature that allows designers to set the reset threshold according to the specific needs of their application, ensuring greater flexibility and precision in operation.
  • Low Power Consumption: This PMIC is optimized for low power consumption, which makes it suitable for battery-powered devices where power efficiency is critical.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing for a system reset to be triggered manually whenever necessary.
  • Immunity to Short VDD Transients: The MIC2774H-25BM5 TR is designed to be immune to short-duration transients on the VDD line, ensuring stable operation even in electrically noisy environments.

Applications:

The MIC2774H-25BM5 TR is a versatile component that can be used in a wide range of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Controllers
  • Intelligent Instruments

With its robust feature set and Microchip's reputation for quality, the MIC2774H-25BM5 TR is a reliable choice for designers seeking to enhance the safety and stability of their electronic systems. Whether you're developing consumer electronics or industrial machinery, this PMIC provides the performance and reliability that modern technology demands.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5874 $67.9370
11+ $11.1492 $122.6412
17+ $10.8004 $183.6068
23+ $10.4516 $240.3868
29+ $10.1039 $293.0131
39+ $9.0587 $353.2893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess