EN
  • EN
  • DE

MIC2772-L3L3YML-TR

Part No MIC2772-L3L3YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V/4.63V 2 Active Low/Open Drain 8-Pin DFN EP T/R / IC RESET GENERATOR DUAL 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-VFDFN Exposed Pad, 8-MLF
Manufacturer Package 8-MLF (2x2)
Win Source Part Number 788536-MIC2772-L3L3YML-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2772
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC2772-L3L3YML-TR CAD Model

Description

Microchip Technology MIC2772-L3L3YML-TR Dual Voltage Supervisor

The MIC2772-L3L3YML-TR from Microchip Technology is a highly integrated dual voltage supervisor designed to monitor two supply voltages in digital systems. This component ensures that the system microcontroller, or other digital devices, operate within specified power supply levels, thus enhancing the reliability and stability of the overall system.

This dual voltage supervisor features two independent voltage monitor inputs, each with its own set of programmable voltage thresholds. The MIC2772-L3L3YML-TR provides users with the flexibility to monitor different voltage levels that are critical to their specific applications. It is a versatile solution suitable for a wide range of products, including computers, portable/battery-powered devices, and embedded systems.

The device is available in a compact, 6-pin SOT-23 package, which is ideal for space-constrained applications. The small footprint does not detract from its performance; the MIC2772-L3L3YML-TR offers high accuracy and low power consumption, making it a prudent choice for power-sensitive designs.

Key features of the MIC2772-L3L3YML-TR include:

  • Two independently programmable voltage monitor channels
  • Low supply current, ideal for battery-operated devices
  • High threshold accuracy, ensuring precise monitoring
  • Manual reset capability, providing additional system control
  • Immunity to short voltage transients, enhancing system robustness
  • Open-drain output, facilitating a flexible interfacing with other system components

With built-in hysteresis on the monitored voltage levels, the MIC2772-L3L3YML-TR can prevent false triggering due to noise or ripple on the power supply lines. The device also features an active-low reset output that remains asserted until the monitored voltage levels are within acceptable thresholds, ensuring a proper system reset during power-up, power-down, or brown-out conditions.

Overall, the MIC2772-L3L3YML-TR is a reliable and precise solution for voltage monitoring, offering the quality and performance expected from Microchip Technology. It is a key component for ensuring the safe operation and long-term stability of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4714 $58.8560
100+ $1.2074 $120.7400
150+ $1.1696 $175.4400
205+ $1.1319 $232.0395
265+ $1.0942 $289.9630
355+ $0.9810 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess