EN
  • EN
  • DE

MIC2589R-2YM-TR

Part No MIC2589R-2YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -19V N-Channel Negative High Voltage 14-Pin SOIC N T/R / IC CTRLR HOT-SWAP 1CH NEG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -19 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 4mA
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV
Win Source Part Number 788525-MIC2589R-2YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2589R-2
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2589R-2YM-TR CAD Model

Description

Product Overview: MIC2589R-2YM-TR from Microchip Technology

The MIC2589R-2YM-TR is a high-performance, single-channel power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is optimized for managing power requirements in complex electronic systems, offering both reliability and efficiency in a compact package.

Key Features

  • Integrated Single Channel: The MIC2589R-2YM-TR features a single high-side power switch, providing a controlled and protected power distribution path.
  • High Current Capability: It is capable of delivering up to 2A of continuous current, making it suitable for a wide range of applications that require substantial power delivery.
  • Adjustable Current Limiting: The switch offers an adjustable current limit function, allowing designers to set the maximum current according to the needs of their specific application, enhancing system protection.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device ensures safe operation by automatically turning off the output when the die temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the switch from turning on when the input voltage is below a certain level, thus safeguarding the system from unstable operation.
  • Fast Transient Response: The MIC2589R-2YM-TR is designed to handle fast transients, ensuring stable performance even under rapid load changes.

Applications

This versatile power switch is ideal for a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution systems
  • Server and telecom equipment

Quality and Reliability

The MIC2589R-2YM-TR is available in a RoHS-compliant, 8-pin SOIC package, ensuring a minimal footprint on the PCB. It is designed to meet the stringent quality standards set by Microchip Technology, ensuring high reliability and performance for critical applications. Additionally, the part number ending with "TR" indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess