EN
  • EN
  • DE

ATUSB-I2C-AUTO-PCB

Part No ATUSB-I2C-AUTO-PCB
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description USBI2CAUTOPCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Bulk
Base Product Number ATUSB-I2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342676-ATUSB-I2C-AUTO-PCB
Ultra Librarian 3D Model Ultra Librarian ATUSB-I2C-AUTO-PCB CAD Model

Description

Microchip Technology's ATUSB-I2C-AUTO-PCB Overview

The ATUSB-I2C-AUTO-PCB from Microchip Technology is a versatile and high-performance interface module designed to provide a seamless bridge between USB and I2C protocols. This compact and robust printed circuit board (PCB) is engineered to cater to the needs of developers and engineers who require a reliable tool for communication and debugging during the development of I2C-based systems.

Key Features

  • USB to I2C Interface: The module facilitates direct connectivity between the USB port of a computer and an I2C bus, making it an essential tool for developing I2C-based applications without the need for complex wiring or additional hardware.
  • Plug and Play: Designed for ease of use, the ATUSB-I2C-AUTO-PCB is a plug-and-play device that requires no additional drivers for installation, allowing for immediate operation upon connection.
  • High-Speed Data Transfer: With support for I2C fast mode, the module ensures efficient and high-speed data transfer, which is crucial for time-sensitive applications and testing.
  • Compatibility: The device is compatible with a wide range of operating systems, including Windows, Mac OS, and Linux, ensuring broad accessibility for various development environments.
  • Durable Design: The PCB is manufactured with high-quality materials, ensuring durability and a long service life even under rigorous testing and development conditions.
  • Compact Form Factor: The small footprint of the module makes it an ideal choice for workspaces with limited space or for integration into existing systems without the need for significant reconfiguration.

Applications

The ATUSB-I2C-AUTO-PCB is ideally suited for a variety of applications, including but not limited to, embedded system development, sensor integration, and debugging of I2C communication. It is also an excellent educational tool for students and hobbyists looking to learn more about I2C protocol and its implementation in real-world scenarios.

Conclusion

Microchip Technology's ATUSB-I2C-AUTO-PCB is a highly functional and indispensable tool for professionals and enthusiasts alike. Its ease of use, coupled with robust performance, makes it a top choice for anyone working with I2C interfaces. Whether it's for prototyping, testing, or educational purposes, this module is designed to streamline the development process and enhance productivity.

You May Also Be Interested in

Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess