EN
  • EN
  • DE

MIC2589-2YM-TR

Part No MIC2589-2YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -19V N-Channel Negative High Voltage 14-Pin SOIC N T/R / IC CTRLR HOT-SWAP 1CH NEG 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -80 V ~ -19 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 4mA
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Feature Pins CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV
Win Source Part Number 788523-MIC2589-2YM-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2589-2
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC2589-2YM-TR CAD Model

Description

Product Overview: MIC2589-2YM-TR from Microchip Technology

The MIC2589-2YM-TR is a robust, high-performance single-channel power ORing controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to ensure seamless power management and distribution in systems that require multiple power sources, enhancing reliability and operational efficiency.

Key Features

  • ORing Controller: Enables power sharing between two sources, which is critical for redundant power supply systems.
  • Wide Input Voltage Range: Operates across a broad range of input voltages, accommodating various applications.
  • Low On-Resistance: Features a low on-resistance internal FET, ensuring minimal power loss during operation.
  • High Current Handling: Capable of handling high current levels, making it suitable for demanding applications.
  • Temperature Range: Operates within an extended industrial temperature range, ensuring reliability in harsh environments.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive, making it environmentally friendly.
  • Surface Mount Package: Comes in a surface-mount package which allows for efficient PCB design and compact system integration.
  • Tape and Reel Packaging: The TR suffix indicates that the device is provided in tape and reel packaging, ideal for automated assembly processes.

Applications

The MIC2589-2YM-TR is suitable for a variety of applications where power supply redundancy is crucial. These include enterprise-level servers, telecom infrastructure, data centers, and industrial systems. Its ability to seamlessly switch between power sources without interruption ensures that critical systems remain operational, even in the event of a power supply failure.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC2589-2YM-TR is no exception. This product undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. With the MIC2589-2YM-TR, system designers can be confident in the continuous operation and longevity of their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess