EN
  • EN
  • DE

MIC2562A-IBM

Part No MIC2562A-IBM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319842-MIC2562A-IBM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2562A-IBM CAD Model

Description

Product Overview: MIC2562A-IBM from Microchip Technology

The MIC2562A-IBM, from the renowned semiconductor manufacturer Microchip Technology, is a highly integrated circuit designed for the management of PC Card power distribution in electronic devices. This particular product is pivotal for ensuring that peripheral devices such as modems, LAN cards, and memory cards receive the correct voltage and current necessary for operation when inserted into a PC Card socket.

Key Features

  • Voltage Regulation: The MIC2562A-IBM provides precise voltage regulation, ensuring that PC Cards operate within their specified voltage ranges, thus enhancing their performance and longevity.
  • Programmable Current Limiting: It includes programmable current limiting features, safeguarding the PC Card and the host device from overcurrent conditions that could potentially cause damage.
  • Low Quiescent Current: The low quiescent current of the MIC2562A-IBM minimizes power consumption when the PC Card is idle, making it an energy-efficient choice for battery-powered applications.
  • Thermal Shutdown: An in-built thermal shutdown mechanism provides additional protection against overheating, ensuring the device operates within safe temperature ranges.

Applications

The MIC2562A-IBM is suitable for a range of applications that require reliable PC Card power management. It is particularly useful in:

  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Other PC Card-equipped devices

Technical Specifications

Microchip Technology's MIC2562A-IBM operates over a wide voltage range and is available in a small form factor, making it an ideal choice for portable applications. It complies with industry standards for PC Card power management, ensuring interoperability with a wide array of PC Card peripherals.

Conclusion

For designers and engineers looking for a robust, energy-efficient solution for PC Card power management, the MIC2562A-IBM from Microchip Technology stands out as a reliable and versatile component. Its integration of advanced features such as programmable current limiting and thermal shutdown makes it a top contender in its class.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess