EN
  • EN
  • DE
  • IT

LT1782HS5#TRPBF

Part No LT1782HS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 225KHZ RRO TSOT23-5 / Op Amp Single Micropower Amplifier R-R I/O ±9V/18V Automotive 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.075 V/μs
GBP - Gain Bandwidth Product 225kHz
Current - Input Bias 8nA
Voltage - Input Offset 500μV
Operating Supply Current 45μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780665-LT1782HS5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1782
Introduction Date April 20, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1782HS5#TRPBF CAD Model

Description

Product Overview: LT1782HS5#TRPBF

The LT1782HS5#TRPBF is a high-performance, low-power operational amplifier from Linear Technology, an Analog Devices brand. This op-amp is designed for precision applications that require both low voltage operation and minimal power consumption. It is an ideal choice for battery-powered devices, portable equipment, and other applications where energy efficiency is crucial.

Key Features

  • Low Voltage Operation: The LT1782HS5#TRPBF operates from a supply voltage as low as 1.8V, making it suitable for single lithium-ion cell-powered applications and compatible with many low voltage systems.
  • Power Efficiency: It exhibits a low quiescent current, which significantly extends battery life in portable devices without sacrificing performance.
  • High Precision: With its precision specifications, the LT1782HS5#TRPBF offers excellent DC accuracy, which is essential for sensitive instrumentation and measurement applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, providing the maximum possible dynamic range at the output, which is particularly beneficial in low supply voltage applications.
  • Stability: It is stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.

Applications

Due to its versatility and high precision, the LT1782HS5#TRPBF is suitable for a wide range of applications, including:

  • Portable medical devices
  • Battery-powered instrumentation
  • Sensor signal conditioning
  • Low voltage data acquisition systems
  • Wireless transmitters

Package and Quality

The LT1782HS5#TRPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated assembly for high-volume production.

Linear Technology is known for its commitment to high-quality products, and the LT1782HS5#TRPBF is no exception. It is designed to meet stringent performance standards and undergoes rigorous testing to ensure reliability and consistency across batches.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7590 $54.3130
16+ $6.3664 $101.8624
25+ $6.1674 $154.1850
34+ $5.9685 $202.9290
44+ $5.7695 $253.8580
58+ $5.1727 $300.0166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess