Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Operating Supply Voltage 4 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788516-MIC2550ABTS-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2550ABTS-TR CAD Model

Description

Product Overview: MIC2550ABTS-TR from Microchip Technology

The MIC2550ABTS-TR is a sophisticated USB High-Speed Transceiver Interface device designed and manufactured by the renowned company, Microchip Technology. This high-performance component is an essential building block for modern electronic systems that require reliable USB connectivity. It is specifically engineered to interface with USB 2.0 high-speed (480 Mbps) and full-speed (12 Mbps) signals, making it an ideal choice for a wide range of applications in computing, communication, and consumer electronics.

Key Features

  • Compliance with USB 2.0 standards for high-speed (480 Mbps) and full-speed (12 Mbps) data transfer.
  • Integrated pull-up and pull-down resistors to maintain signal integrity.
  • Low-power consumption design, suitable for battery-powered devices.
  • Enhanced electrostatic discharge (ESD) protection to ensure robustness in harsh environments.
  • Available in a compact SOT-23-6 package, optimizing board space.
  • Industrial temperature range support from -40°C to +85°C, providing reliability across various operating conditions.

Applications

The MIC2550ABTS-TR is versatile enough to be used in a multitude of applications where USB connectivity is required. It is particularly well-suited for:

  • Portable devices such as smartphones, tablets, and digital cameras.
  • Peripheral devices including printers, scanners, and external storage.
  • Consumer electronics like gaming consoles, set-top boxes, and smart TVs.
  • Industrial and medical equipment requiring high-speed data communication.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2550ABTS-TR is no exception. This product is manufactured to the highest standards to ensure consistent performance and reliability. It comes in tape and reel packaging (denoted by the '-TR' suffix), which facilitates easy assembly during the manufacturing process, making it a convenient choice for high-volume production.

For engineers and designers seeking a reliable USB interface solution, the MIC2550ABTS-TR offers the perfect blend of performance, compactness, and durability. It underscores Microchip Technology's reputation for delivering state-of-the-art electronic components that drive innovation across industries.

You May Also Be Interested in

NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER
Lowest to $4.7771
ECAD model for TRSF3243IPWR
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Need more? Email Us
ECAD model for TRS3221ECDBRG4
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Lowest to $13.0388
ECAD model for MAX3223EETP+
Analog Devices Inc.
Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX RS-232 3.3V W/SD 20SSOP
Lowest to $5.3206
ECAD model for ADM3222ARSZ-REEL7
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention