Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 058294-MCP1630V-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP1630V-E/MS CAD Model

Description

Microchip Technology's MCP1630V-E/MS: High-Speed Pulse Width Modulator

The MCP1630V-E/MS is a versatile and powerful high-speed Pulse Width Modulator (PWM) from Microchip Technology, designed to cater to a wide array of power-conversion applications. This compact and efficient device is encapsulated in a space-saving 8-MSOP package, making it an excellent choice for applications where board space is at a premium.

At the heart of the MCP1630V-E/MS is its ability to work with an external microcontroller or digital signal processor to control power conversion duties. This allows for customizable control over the power conversion process, enabling the design of various power supply configurations, including boost, buck, buck-boost, and SEPIC converters. Its versatility makes it suitable for battery chargers, LED drivers, DC/DC converters, and other power-conversion applications that require a high level of efficiency and precision.

One of the standout features of the MCP1630V-E/MS is its high-speed operation. With a maximum PWM frequency of 500 kHz, it can support fast response times and efficient operation, which is critical for applications demanding quick adjustments to output power and voltage levels. This high-speed capability also allows for smaller external components, further reducing the overall footprint and cost of the power supply design.

The device operates over a wide supply voltage range, accommodating various input sources. Its integrated features, such as the high voltage input comparator with a programmable reference, add to its flexibility and reduce the need for additional external components. Additionally, the MCP1630V-E/MS includes a variety of protection features, such as undervoltage lockout and overtemperature protection, ensuring reliable operation under a range of conditions.

For designers and engineers looking to create efficient and compact power conversion solutions, the MCP1630V-E/MS offers a mix of performance, flexibility, and reliability. Its integration with external control logic makes it a scalable solution that can adapt to the evolving demands of modern electronic devices and systems.

Overall, the MCP1630V-E/MS from Microchip Technology stands out as a robust and adaptable PWM solution, ready to meet the challenges of today's and tomorrow's power conversion requirements.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $6.0412
ECAD model for ADP1823ACPZ
ON Semiconductor
Synchronous Buck Controller for High Efficiency Post Regulation
Need more? Email Us
ECAD model for NCP4331DR2G
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XC9121B091MR
Texas Instruments
Lowest to $3.1194
ECAD model for TPS51727RHARG4
Richtek USA Inc.
Need more? Email Us
ECAD model for RT8110-PV8
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4153
ECAD model for MAX20048ATGB/VY+T
Renesas Electronics America
Intermediate Bus PWM Controller | IC REG CTRLR MULT TOPOLOGY 8MSOP
Lowest to $4.2747
ECAD model for ISL6744AAUZ
Supertex, Inc
High-Voltage Current-Mode PWM Controller
Lowest to $12.4799
ECAD model for HV9112NG
National Semiconductor (TI)
PWM Controller with Integrated Half-Bridge and SyncFET Drivers
Need more? Email Us
ECAD model for LM5035CMHX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4924 $52.3404
49+ $2.0451 $100.2099
76+ $1.9812 $150.5712
105+ $1.9173 $201.3165
135+ $1.8534 $250.2090
181+ $1.6616 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,609 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention