EN
  • EN
  • DE

MIC2549A-1YTS-TR

Part No MIC2549A-1YTS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Single 5.5V 0.5A to 3A 14-Pin TSSOP T/R / IC SW CURR LIMIT HI SIDE 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 35 mOhm
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 788514-MIC2549A-1YTS-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC2549A
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC2549A-1YTS-TR CAD Model

Description

The MIC2549A-1YTS-TR from Microchip Technology is a high-performance single-channel power distribution switch optimized for USB and other hot-swap applications. This advanced device is designed to provide precision current limiting to protect the host device from potentially damaging overcurrent conditions. It is an ideal solution for applications that require controlled power distribution and safe operation.

Key Features

  • Integrated Single-Channel Switch: This component provides a controlled on/off functionality, ensuring safe power distribution to downstream devices.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific application requirements, providing flexibility and enhanced protection.
  • Fast Short-Circuit Response: The MIC2549A-1YTS-TR rapidly responds to short-circuit conditions, protecting both the power switch and the downstream devices from damage.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, further ensuring the safety and longevity of the application.
  • Under-Voltage Lockout (UVLO): This feature ensures that the power switch operates only when the input voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Reverse Current Blocking: The switch prevents reverse current flow when it is powered off, safeguarding the upstream power source.

Applications

  • USB Hubs and Peripherals
  • Hot-Swap Power Supplies
  • Portable Consumer Electronics
  • Computers and Servers
  • Industrial Controllers

The MIC2549A-1YTS-TR is available in a compact, surface-mount package, making it suitable for space-constrained applications. With its robust set of protection features, this power distribution switch from Microchip Technology is a reliable choice for designers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess