EN
  • EN
  • DE

MIC2545A-1YTS

Part No MIC2545A-1YTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Programmable Current Limit High-Side Switch | IC SW CURR LIMIT HI SIDE 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 3A
Rds On 35mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MIC2545A
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1222261-MIC2545A-1YTS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2545A-1YTS CAD Model

Description

Introducing the MIC2545A-1YTS from Microchip Technology

The MIC2545A-1YTS is a state-of-the-art single-channel power switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient integrated circuit is specifically tailored for USB applications and is an essential component for modern electronic systems requiring power distribution control.

Key Features:

  • High Current Capability: The MIC2545A-1YTS can handle continuous output current up to 2.5A, making it suitable for high-power USB peripherals and other demanding applications.
  • Adjustable Current Limiting: This device offers programmable current limiting via an external resistor, providing flexibility and protection for connected devices.
  • Thermal Shutdown Protection: With built-in thermal shutdown, the power switch ensures safe operation by turning off the output when the die temperature exceeds a critical threshold.
  • Under-voltage Lockout (UVLO): The MIC2545A-1YTS is equipped with UVLO to ensure that the device operates at safe voltage levels, preventing potential damage from low voltage conditions.
  • Fast Short-Circuit Response: The device boasts a quick response time to short circuits, enhancing the protection of downstream components and the system as a whole.

Applications:

The MIC2545A-1YTS is ideal for a variety of USB-powered devices and systems, including:

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Management
  • Hot-Swap Power Supplies

Package and Quality:

Microchip Technology has packaged the MIC2545A-1YTS in a small, 8-pin Thin Shrink Small Outline Package (TSSOP), which is not only space-efficient but also offers excellent thermal performance. The device is RoHS compliant and meets industry standards for quality and reliability, ensuring long-term performance in a wide range of operating conditions.

The MIC2545A-1YTS is a testament to Microchip Technology's commitment to providing innovative solutions that meet the evolving needs of modern electronics. With its robust feature set and reliable performance, this power switch is an excellent choice for designers looking to enhance the safety and efficiency of their USB power distribution systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1459 $51.5655
110+ $0.9403 $103.4330
165+ $0.9109 $150.2985
230+ $0.8815 $202.7450
295+ $0.8521 $251.3695
395+ $0.7640 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess