Product Overview: MIC24LC515 from Microchip Technology
The MIC24LC515 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile storage solution for a wide array of applications, ranging from industrial controls to consumer electronics.
Key Features
- Memory Capacity: The MIC24LC515 offers a substantial 512 Kbit (64 Kbyte) of memory space, which is ideal for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
- Communication Interface: It utilizes the standard I²C (Inter-Integrated Circuit) serial interface for communication, supporting a 400 kHz data transfer rate, which allows for easy integration into most microcontroller-based systems.
- Operating Voltage Range: This device operates across a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems and ensuring compatibility with various logic levels.
- Write-Protect Feature: A hardware write-protect pin provides protection against inadvertent writes, which is crucial for maintaining data integrity during unexpected power-down situations or in environments with high electrical noise.
- Page Write Buffer: The MIC24LC515 includes a page write buffer that allows up to 128 bytes of data to be written in a single write cycle, enhancing the write operation efficiency and reducing overall programming time.
- Low-Power Consumption: Designed with power-sensitive applications in mind, this EEPROM device features a low standby current, contributing to energy savings in battery-operated devices.
- Endurance and Data Retention: It offers high endurance with 1,000,000 write cycles and a data retention period of over 200 years, ensuring reliability and longevity of the stored data.
Applications
The versatile nature of the MIC24LC515 makes it an excellent choice for a multitude of applications, including:
- Smart cards and identification systems
- Automotive systems
- Telecommunications and networking equipment
- Medical devices
- Consumer electronics
With its robust feature set, the MIC24LC515 by Microchip Technology stands out as a reliable and efficient choice for designers who require a dependable EEPROM solution for their storage needs.