EN
  • EN
  • DE

MIC24LC04B-I/SN

Part No MIC24LC04B-I/SN
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229281-MIC24LC04B-I/SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC24LC04B-I/SN CAD Model

Description

Microchip Technology's MIC24LC04B-I/SN EEPROM

The MIC24LC04B-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by Microchip Technology. This integrated circuit features a 4 Kbit memory size and utilizes the I²C (Inter-Integrated Circuit) bus protocol, which enables efficient, two-wire serial communication with microcontrollers and other devices in your electronic systems.

Designed with versatility in mind, the MIC24LC04B-I/SN operates across a wide voltage range of 2.5V to 5.5V, making it suitable for a diverse array of applications that require low-power and high-speed data storage. Whether you're working on consumer electronics, automotive systems, industrial machines, or computer peripherals, this EEPROM provides a reliable solution for your data storage needs.

One of the key features of this product is its support for a 400 kHz data transfer rate, allowing for rapid read and write operations. This is particularly beneficial in applications where data logging or real-time data processing is crucial. Moreover, the device is organized as two blocks of 256 x 8-bit memory, which can be accessed sequentially or randomly, offering flexibility in data management.

The MIC24LC04B-I/SN comes in an 8-pin SOIJ (Small Outline Integrated Circuit J-lead) package, which is known for its compact footprint and ease of integration into printed circuit boards (PCBs). The device also boasts a self-timed write cycle, including auto-erase and auto-write functionality, which simplifies the programming process and enhances the overall efficiency of the device.

Additional features of the MIC24LC04B-I/SN include a hardware write-protect pin that safeguards your data against inadvertent changes, and a high-reliability endurance of 1 million write cycles and a data retention period of over 200 years. These characteristics ensure the longevity and durability of your data storage, even under demanding conditions.

In summary, the MIC24LC04B-I/SN from Microchip Technology is an excellent choice for designers looking for a low-voltage, high-performance EEPROM solution. Its ease of use, combined with its robust feature set, makes it an indispensable component for a wide range of electronic applications.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.7539
Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess