EN
  • EN
  • DE

MIC2342-2YTQ-TR

Part No MIC2342-2YTQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT PLUG CTLR DUAL PCI 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 3.6 V, 11 V to 13 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 1076098-MIC2342-2YTQ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2342-2YTQ-TR CAD Model

Description

Product Overview: MIC2342-2YTQ-TR by Microchip Technology

The MIC2342-2YTQ-TR is a sophisticated integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance component is a testament to Microchip's commitment to providing state-of-the-art electronic products that meet the evolving needs of modern technology applications.

Key Features

  • High-Efficiency Step-Down Regulator: The MIC2342-2YTQ-TR is equipped with a highly efficient synchronous buck regulator, ensuring that energy is used optimally, which is critical for battery-powered devices.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing greater flexibility and compatibility with a range of devices.
  • Integrated Power Switches: The inclusion of internal power switches minimizes the need for external components, thereby reducing the overall system cost and simplifying the design process.
  • Thermal Shutdown Protection: The device features built-in thermal shutdown protection, safeguarding against potential damage from overheating.
  • Overcurrent Protection: Overcurrent protection ensures the longevity of the device by preventing excessive current from damaging the circuit.

Applications

The MIC2342-2YTQ-TR is versatile and can be used in a variety of applications, including:

  • Portable electronic devices
  • Wireless communication equipment
  • Power management solutions
  • Computing devices
  • Networking hardware

Quality and Reliability

Microchip Technology is known for its rigorous quality control and the MIC2342-2YTQ-TR is no exception. It is designed to meet the high standards required for industrial and commercial applications, ensuring reliability and performance. The device's robust construction and protective features contribute to its durability, making it a reliable choice for designers and engineers.

Availability

The MIC2342-2YTQ-TR is available in a compact QFN package and is distributed in tape and reel form, denoted by the "-TR" suffix, which facilitates efficient assembly for high-volume production. This packaging ensures safe delivery and storage, as well as ease of integration into automated manufacturing processes.

With its combination of efficiency, adjustability, and protection features, the MIC2342-2YTQ-TR by Microchip Technology is a compelling solution for a wide array of power management challenges in today's electronic devices.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess