EN
  • EN
  • DE

MIC2287-3-LED-EV

Part No MIC2287-3-LED-EV
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description LED Driver Evaluation Board / BOARD EVAL MIC2287 15V OVP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Outputs and Type 1, Non-Isolated
Voltage - Input 2.5 V ~ 10 V
Supplied Contents Board(s)
Utilized IC / Part MIC2287
Win Source Part Number 788499-MIC2287-3-LED-EV
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MIC2287-3-LED-EV CAD Model

Description

MIC2287-3-LED-EV Evaluation Board from Microchip Technology

The MIC2287-3-LED-EV is a high-efficiency, constant-current LED driver evaluation board designed by Microchip Technology. This board is engineered to demonstrate the capabilities of the MIC2287 series, a family of high-performance, pulse-width modulated (PWM), boost-switching regulators that are optimized for driving a string of LEDs.

The evaluation board is specifically configured to drive a 3-LED series string, providing a stable and consistent current to ensure uniform brightness and color integrity. The MIC2287-3-LED-EV is an excellent tool for designers and engineers who seek to evaluate the MIC2287's performance in real-world applications, such as LCD backlighting, portable lighting, and general-purpose LED illumination.

Key Features:

  • Integrated 1.2A switch for high-brightness LED applications.
  • Adjustable output voltage up to 34V for multiple LED configurations.
  • High efficiency of up to 94%, minimizing power loss and heat generation.
  • PWM dimming capability for precise control over LED brightness.
  • Internal soft-start function to reduce inrush current during startup.
  • Thermal shutdown and current-limit protection for enhanced reliability and safety.

The MIC2287-3-LED-EV is designed with simplicity in mind, requiring minimal external components to operate. This not only simplifies the design process but also reduces the overall bill of materials. The evaluation board comes with test points for easy measurement of input and output voltages, current, and the PWM dimming signal.

With its compact size and comprehensive feature set, the MIC2287-3-LED-EV is an indispensable tool for any developer looking to incorporate a high-quality LED driver into their design. Microchip Technology's commitment to quality ensures that this evaluation board provides a reliable and efficient solution for LED driving applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess