EN
  • EN
  • DE

MIC2287-15BML

Part No MIC2287-15BML
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 15V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 058562-MIC2287-15BML
Ultra Librarian 3D Model Ultra Librarian MIC2287-15BML CAD Model

Description

Microchip Technology's MIC2287-15BML Step-Down Converter

The MIC2287-15BML from Microchip Technology is a high-efficiency, 1.2MHz, pulse-width modulated (PWM), synchronous buck (step-down) regulator. This compact and powerful device is capable of delivering up to 1.2A of continuous output current and operates over an input supply range of 2.5V to 10V, making it an excellent choice for battery-operated devices and low-voltage power supplies.

Designed with a focus on efficiency and space-saving, the MIC2287-15BML integrates a high-side P-channel MOSFET and a low-side N-channel MOSFET, eliminating the need for an external Schottky diode. This integration facilitates a smaller PCB footprint and reduces external component count, which is crucial for space-constrained applications.

One of the key features of the MIC2287-15BML is its 1.5V fixed output voltage, which is a common requirement for many digital circuits and systems. The device's high switching frequency of 1.2MHz allows for the use of small, low-cost inductors and ceramic capacitors, further minimizing the overall solution size.

The MIC2287-15BML also boasts a range of protective features to ensure reliable operation under various conditions. These include under-voltage lockout (UVLO) to prevent operation at insufficient voltages, thermal shutdown to protect against excessive temperature, and current limit to prevent damage from over-current conditions. Additionally, the device offers a "HyperLight Load" mode, which improves efficiency at light loads and extends battery life in portable applications.

This regulator is available in a 10-pin 3x3mm MLF® package, which is ideal for applications where space is at a premium. Its robust design and comprehensive feature set make it suitable for a wide array of uses, including wireless handsets, PDAs, digital cameras, and other portable devices where efficient power conversion is essential.

Overall, the MIC2287-15BML step-down converter from Microchip Technology is a versatile and efficient solution for modern electronic designs requiring a compact, high-performance power management solution.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess