Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MLF® (3x3)
Manufacturer Microchip Technology
Series Hyper Speed Control®
Package Reel - TR
Supply Voltage 4.5V ~ 38V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-MLF® (3x3)
Family Name MIC2102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2102YML TR, MIC2102YMLTR, 576-4155-6, 576-4155-2, 576-4155-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927024-MIC2102YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2102YML-TR CAD Model

Description

Microchip Technology MIC2102YML-TR Step-Down Regulator

The MIC2102YML-TR from Microchip Technology is a high-performance, synchronous step-down regulator designed for optimal power management in a variety of applications. This device is part of Microchip's family of DC-DC converters, which are known for their reliability and efficiency. The MIC2102YML-TR is particularly suitable for use in distributed power systems, portable devices, and other electronics that require a compact and efficient power solution.

Key Features

  • Input Voltage Range: The MIC2102YML-TR operates with an input voltage range of 4.5V to 19V, making it versatile for various applications.
  • Output Voltage: This regulator can deliver an adjustable output voltage down to 0.8V, which allows for flexibility in powering different types of loads.
  • High Efficiency: With its synchronous buck topology, the MIC2102YML-TR achieves high efficiency, which is essential for maintaining thermal performance and extending battery life in portable applications.
  • Output Current: It is capable of providing up to 2A of continuous output current, catering to a broad range of power requirements.
  • Frequency Synchronization: The device includes frequency synchronization to reduce electromagnetic interference (EMI), which is crucial for applications sensitive to noise.
  • Thermal Management: The MIC2102YML-TR comes with thermal shutdown protection to prevent overheating, ensuring safe operation under various conditions.
  • Small Package: The regulator is available in a compact 10-pin 3x3mm MLF® package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and RoHS compliant, making it suitable for use in eco-friendly devices.

Applications

The MIC2102YML-TR's robust feature set makes it an excellent choice for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Computing devices
  • Industrial systems

Microchip Technology's commitment to quality and performance is evident in the MIC2102YML-TR step-down regulator, which offers designers a reliable and efficient power management solution that meets the demands of today's sophisticated electronics.

You May Also Be Interested in

Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to €1.6663
ECAD model for ISL6740IVZ
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SMBT1108LT1G
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €4.5907
ECAD model for ISL6520CB
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to €0.4765
ECAD model for TL594IDG4
Texas Instruments
Buck Pulse Width Modulator Stepdown Voltage Refgulator
Need more? Email Us
ECAD model for UC2573DTRG4
Exar Corporation
High Voltage, 300KHz Synchronous PWM Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for SP6132HEU-L
Texas Instruments
8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
ECAD model for UCC28084D
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 14DIP
Need more? Email Us
ECAD model for MIC38HC43-1BN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention