EN
  • EN
  • DE

MIC2042-1YM TR

Part No MIC2042-1YM TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319725-MIC2042-1YM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2042-1YM TR CAD Model

Description

Product Overview: MIC2042-1YM TR from Microchip Technology

The MIC2042-1YM TR is a single-channel, high-side power distribution switch designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is tailored for universal serial bus (USB) and other hot-swap applications. It is a part of Microchip's extensive range of power management solutions, engineered to provide reliable and efficient power distribution control.

Key Features:

  • Integrated Single Channel: The MIC2042-1YM TR offers a single integrated channel, ideal for managing individual power lines with precision.
  • Current Limiting: This power switch features programmable current limiting to protect the host system and the USB port from overcurrent conditions.
  • Thermal Shutdown: Enhanced safety is ensured through the thermal shutdown mechanism, which prevents damage from overheating.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the device operates at safe voltage levels, thus safeguarding the circuitry it controls.
  • Fast Transient Response: The MIC2042-1YM TR is designed for quick transient response, which is critical for maintaining stable operation during sudden load changes.
  • Controlled Rise Time: The switch provides a controlled rise time to reduce inrush current, which is particularly useful in sensitive applications where gradual power application is needed.
  • High Bandwidth: The device offers high bandwidth to ensure minimal voltage droop with dynamic loads.
  • Reverse Current Flow Blocking: A built-in feature that prevents reverse current flow when the switch is turned off, providing additional protection to the downstream devices.

Applications:

The MIC2042-1YM TR is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power management
  • Portable consumer electronics
  • Computers and notebooks
  • Industrial control systems

Quality and Reliability:

As with all Microchip products, the MIC2042-1YM TR is manufactured to the highest quality standards, with robust testing protocols to ensure reliability and performance in the field. It comes in a small-footprint, 8-pin SOIC package, making it suitable for space-constrained applications.

Whether you are designing a USB hub or managing power distribution in a complex system, the MIC2042-1YM TR from Microchip Technology offers a compact, efficient, and reliable solution for your power control needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1321 $64.1889
20+ $5.8512 $117.0240
31+ $5.6687 $175.7297
43+ $5.4863 $235.9109
55+ $5.3026 $291.6430
73+ $4.7551 $347.1223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess