EN
  • EN
  • DE

MIC2026-2BN

Part No MIC2026-2BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual-Channel Power Distribution Switch Preliminary Information | IC PW DIST SW DUAL 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 90mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC2026
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222052-MIC2026-2BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2026-2BN CAD Model

Description

Microchip Technology MIC2026-2BN Power Distribution Switch

The MIC2026-2BN from Microchip Technology is a robust integrated circuit designed for power distribution and management applications. This high-quality component is engineered to provide a reliable and efficient solution for controlling power to various subsystems and peripherals in electronic devices.

As part of the MIC2026 series, the MIC2026-2BN is a dual-channel, high-side power distribution switch. This device is particularly well-suited for situations where limited power resources need to be distributed with precision and protection. It operates with an input voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.

One of the standout features of the MIC2026-2BN is its built-in over-current and thermal protection. This ensures that the connected devices are safeguarded against excessive power draw that could otherwise lead to damage or system instability. Additionally, the switch is equipped with a fault status output that notifies the system controller of over-current or thermal events, allowing for responsive management of potential issues.

The MIC2026-2BN also includes under-voltage lockout (UVLO) to ensure that the switch remains off if the input voltage is insufficient to maintain proper operation. This feature prevents erratic behavior and ensures stable performance under varying power conditions. Furthermore, the device has a low quiescent current, which contributes to the overall power efficiency of the system in which it is used.

With its compact SOIC-8 package, the MIC2026-2BN is designed for space-constrained applications. It is ideal for portable and battery-operated devices where efficient power distribution is critical. Common applications include USB hubs, laptops, desktop computers, and other consumer electronics where multiple peripherals need to be managed effectively.

In summary, the MIC2026-2BN from Microchip Technology is a reliable and efficient solution for sophisticated power management challenges. Its protective features and low power consumption make it a valuable component for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess