Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 319716-MIC2018YML TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2018YML TR CAD Model

Description

Microchip Technology MIC2018YML TR Product Overview

The MIC2018YML TR is a highly integrated solution from Microchip Technology, designed to provide reliable power management for a variety of applications. This advanced product is a member of Microchip's extensive family of power management ICs, which are known for their performance, efficiency, and versatility. The MIC2018YML TR is particularly well-suited for portable and space-constrained electronics due to its small form factor and low power consumption.

Key Features

  • Programmable Current Limit: The device offers an adjustable current limit function, providing designers with the flexibility to set the maximum output current according to the needs of their specific application. This feature helps to protect both the power management IC and the downstream components from over-current conditions.
  • Thermal Shutdown: To ensure the safety and longevity of the electronic system, the MIC2018YML TR incorporates a thermal shutdown mechanism that automatically disables the output if the chip's temperature exceeds a predefined threshold.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within its specified range, protecting the system against low voltage conditions that could lead to erratic operation or damage.
  • Low Quiescent Current: The MIC2018YML TR is designed for efficiency, with a low quiescent current that minimizes power consumption when the device is in standby mode, making it ideal for battery-powered applications.
  • High-Speed Circuit Breaker: The built-in high-speed circuit breaker function quickly responds to over-current conditions, providing fast protection for sensitive circuitry.

Applications

The versatility of the MIC2018YML TR makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Portable electronic devices
  • Notebook computers
  • Battery-powered equipment
  • Hot-swap and plug-in systems

With its compact MLF®-8 package, the MIC2018YML TR is an excellent choice for designers looking to incorporate robust power management features into their systems without sacrificing valuable board space. Whether for consumer, industrial, or telecommunications applications, the MIC2018YML TR from Microchip Technology stands out as a reliable and flexible power management solution.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA / 82541 Family of Gigabit Ethernet Controllers
Lowest to $69.7129
ECAD model for LU82541PI
Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
Need more? Email Us
ECAD model for MAX3100CPD

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1590 $64.7700
75+ $1.7709 $132.8175
115+ $1.7166 $197.4090
160+ $1.6610 $265.7600
205+ $1.6054 $329.1070
270+ $1.4398 $388.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention