EN
  • EN
  • DE

MIC2014-1.2YML

Part No MIC2014-1.2YML
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DISTRIBUTION SW 1.2A 6-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-MLF (2x2)
Win Source Part Number 058501-MIC2014-1.2YML
Ultra Librarian 3D Model Ultra Librarian MIC2014-1.2YML CAD Model

Description

Product Overview: MIC2014-1.2YML by Microchip Technology

The MIC2014-1.2YML is a high-performance power distribution switch manufactured by Microchip Technology, designed for applications that require power management solutions. This product is part of Microchip's MIC2014 series and is ideal for USB and other hot-swap applications.

Key Features

  • Current Limiting: The device provides an adjustable current limit to protect the host system from overcurrent conditions. This feature ensures reliable operation and extends the life of the system.
  • Thermal Shutdown: With built-in thermal shutdown protection, the MIC2014-1.2YML prevents overheating, thereby safeguarding both the switch and the downstream devices from thermal damage.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures that the switch operates only when the input voltage is within an acceptable range, preventing malfunction due to undervoltage conditions.
  • Fast Short-Circuit Response: The device is designed to respond quickly to short circuits, reducing the risk of damage to the system in the event of a fault.

Applications

The MIC2014-1.2YML is versatile and can be used in various applications, such as:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable devices
  • Industrial and automotive systems

Technical Specifications

The device comes in a compact 6-pin 2mm x 2mm MLF® package, which is suitable for space-constrained applications. It operates over a wide input voltage range and provides a continuous output current of up to 0.5A. The MIC2014-1.2YML also features an active-high enable input, allowing for easy control of the power switch.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2014-1.2YML is no exception. It is designed to meet the high standards of reliability and performance that users have come to expect from Microchip products.

Ordering Information

For ordering and detailed technical information, visit Microchip Technology's official website or contact their sales representatives. Ensure that you refer to the correct part number, MIC2014-1.2YML, to get the specific device that fits your application needs.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess