EN
  • EN
  • DE

MIC2009A-1YM6-TR

Part No MIC2009A-1YM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER SWITCH 1.0A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 900mA
Rds On (Typ) 170 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 131488-MIC2009A-1YM6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2009A-1YM6-TR CAD Model

Description

Microchip Technology MIC2009A-1YM6-TR

The MIC2009A-1YM6-TR is a versatile and efficient power distribution switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device is specifically engineered to provide a high level of performance for USB and other hot-swap applications.

Key Features:

  • Integrated Current Limiting: The MIC2009A-1YM6-TR is equipped with an accurate current-limiting feature that protects the host device from over-current conditions, enhancing system reliability.
  • Thermal Shutdown Protection: With a built-in thermal shutdown mechanism, the device safeguards itself and the system from excessive temperature rise, preventing potential thermal damage.
  • Fast Transient Response: This power switch is capable of handling fast transients, ensuring stable operation during sudden load changes.
  • Low Quiescent Current: The low quiescent current of the MIC2009A-1YM6-TR makes it suitable for battery-powered applications, as it minimizes power consumption when in idle state.
  • Controlled Rise Time: The device offers a controlled rise time, reducing inrush current and minimizing the risk of system voltage droop during turn-on.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the input voltage is within the specified range, further protecting the system.

Applications:

  • USB Power Distribution Systems
  • Hot-Swap Power Supplies
  • Portable Electronic Devices
  • Peripheral Ports

The MIC2009A-1YM6-TR comes in a compact 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. Its robust design and comprehensive protection features make it an essential component for managing power distribution in a wide array of electronic systems. Microchip Technology's commitment to quality ensures that this power switch meets the rigorous standards required for modern electronic devices, providing both safety and efficiency in power management tasks.

Whether you're designing a new USB hub, upgrading a portable device, or developing power management solutions for peripherals, the MIC2009A-1YM6-TR from Microchip Technology is a reliable and high-performing choice that stands up to the demands of today's technology.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8399 $50.3940
150+ $0.6891 $103.3650
225+ $0.6676 $150.2100
310+ $0.6461 $200.2910
405+ $0.6245 $252.9225
540+ $0.5599 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,780 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess