EN
  • EN
  • DE

MIC2004-0.5YM5-TR

Part No MIC2004-0.5YM5-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 SOT23-5 / Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70mOhm
Input Type Non-Inverting
Features Load Discharge
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number MIC2004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354861-MIC2004-0.5YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2004-0.5YM5-TR CAD Model

Description

Product Overview: MIC2004-0.5YM5-TR by Microchip Technology

The MIC2004-0.5YM5-TR is a state-of-the-art power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and efficient component is part of Microchip's family of high-performance power management devices, tailored to meet the stringent power requirements of modern electronic systems.

Key Features

  • Current Limiting: The MIC2004-0.5YM5-TR is equipped with an accurate current limiting feature that protects the device and the load from overcurrent conditions. This ensures reliable operation even under fault conditions.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device is safeguarded against overheating. This feature provides an additional layer of protection by automatically turning off the switch if the junction temperature exceeds safe operating limits.
  • Low Quiescent Current: The device boasts a low quiescent current, making it ideal for battery-powered applications where power efficiency is crucial.
  • Controlled Rise Time: The MIC2004-0.5YM5-TR is designed with a controlled rise time to reduce inrush current, minimizing the stress on both the power switch and the power source.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic operation at low voltages.

Applications

The MIC2004-0.5YM5-TR is versatile and can be used in a wide range of applications, including but not limited to:

  • USB and peripheral ports
  • Hot-swap supplies
  • Power management for portable devices
  • Industrial and automotive applications

Package and Availability

The device comes in a compact SOT-23-5 package, offering a space-saving solution for densely packed PCBs. The suffix 'TR' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes. The MIC2004-0.5YM5-TR is available for order and can be sourced directly from Microchip Technology or through authorized distributors.

With its robust protection features and low power consumption, the MIC2004-0.5YM5-TR from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their power distribution systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7227 $51.6810
75+ $1.4135 $106.0125
110+ $1.3694 $150.6340
155+ $1.3252 $205.4060
200+ $1.2810 $256.2000
265+ $1.1485 $304.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,028 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess