EN
  • EN
  • DE

MEC5025-NU

Part No MEC5025-NU
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227900-MEC5025-NU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MEC5025-NU CAD Model

Description

MEC5025-NU Overview

The MEC5025-NU is a cutting-edge input/output (I/O) expander product from Microchip Technology, designed to enhance the interface options of microcontroller-based systems. This powerful chip is a perfect solution for applications requiring additional I/O ports, without the need for a complete system redesign or a more significant microcontroller.

Key Features

  • Expansive I/O Capabilities: With the MEC5025-NU, users can significantly expand their I/O capabilities, making it an ideal choice for complex embedded systems.
  • High Integration: The device integrates key features for system management, including interrupt, reset, and watchdog timer functionalities.
  • Configurable Ports: The I/O ports on this expander can be configured as either inputs or outputs, providing versatility for a wide range of applications.
  • Serial Interface: It supports a serial interface for communication, facilitating easy connection to most microcontrollers with minimal pin usage.

Applications

The MEC5025-NU is tailored for use in a variety of applications, such as:

  • Industrial control systems
  • Automotive control units
  • Home automation systems
  • Server management
  • Embedded systems requiring additional I/Os

Technical Specifications

The device boasts robust technical specifications that make it a reliable and efficient choice for system expansion:

  • Power Supply Voltage: Compatible with standard logic levels
  • Operating Temperature Range: Suitable for industrial and automotive temperature ranges
  • Packaging: Available in a package that is conducive to easy PCB design and layout

Conclusion

The MEC5025-NU from Microchip Technology is an exceptional I/O expander that offers a cost-effective and efficient way to increase the I/O capabilities of embedded systems. Its versatile features and robust performance make it an excellent choice for a wide range of applications, ensuring that it can meet the needs of diverse projects and products.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.0845
ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6838 $62.5218
25+ $4.6639 $116.5975
39+ $4.5184 $176.2176
53+ $4.3728 $231.7584
69+ $4.2261 $291.6009
92+ $3.7896 $348.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess