EN
  • EN
  • DE

MEC1641-PZV-MDL01-TR

Part No MEC1641-PZV-MDL01-TR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830755-MEC1641-PZV-MDL01-TR
Ultra Librarian 3D Model Ultra Librarian MEC1641-PZV-MDL01-TR CAD Model

Description

The MEC1641-PZV-MDL01-TR is a cutting-edge embedded controller product from the renowned Microchip Technology. This component is specifically designed to cater to the advanced needs of modern computing systems, providing a robust interface and control mechanism for system management.

At the heart of the MEC1641-PZV-MDL01-TR lies a powerful 32-bit processor that is capable of handling complex tasks with ease. This processor is supported by a rich set of features that make it an ideal choice for a variety of applications, including industrial control systems, automotive electronics, and smart home devices. The versatility of this product allows it to be integrated into numerous platforms, ensuring that it can meet the demands of the most challenging environments.

The device comes in a compact form factor, making it suitable for space-constrained applications without compromising on performance. The MEC1641-PZV-MDL01-TR also boasts low power consumption, which is essential for battery-powered devices and for maintaining energy efficiency in larger systems. Its power management capabilities ensure that the device can operate effectively under varying power conditions, thus providing reliability and stability.

One of the key advantages of the MEC1641-PZV-MDL01-TR is its easy integration with other components in a system. It is designed with a high-speed interface that ensures seamless communication with other microcontrollers, sensors, and peripherals. This feature is crucial for building complex systems that require synchronous operation of multiple components.

Microchip Technology is known for its commitment to quality, and the MEC1641-PZV-MDL01-TR is no exception. It is built to the highest standards and has undergone rigorous testing to ensure it meets the stringent requirements of industrial-grade components. Customers can trust that they are getting a reliable and durable product that will serve their needs for the long term.

In summary, the MEC1641-PZV-MDL01-TR is a high-performance embedded controller that offers exceptional features, reliability, and ease of integration. It stands as a testament to Microchip Technology's expertise in creating products that push the boundaries of innovation and quality.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess