EN
  • EN
  • DE

MEC1621-RZP

Part No MEC1621-RZP
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227896-MEC1621-RZP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MEC1621-RZP CAD Model

Description

The MEC1621-RZP is a sophisticated, feature-rich embedded controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is tailored for advanced I/O and keyboard/mouse interfaces, making it an ideal candidate for a wide array of computing and embedded control applications.

Key Features

  • Advanced RISC Architecture: Equipped with a 32-bit RISC CPU, the MEC1621-RZP ensures efficient data processing and supports high-level operating systems, which is crucial for complex embedded systems.
  • Enhanced Input/Output: It boasts a multitude of I/O options, including a Keyboard Scan Matrix, PS/2 interface for keyboard and mouse, and a Serial Peripheral Interface (SPI) that enables high-speed communication with peripheral devices.
  • Power Management: The device comes with sophisticated power management features tailored to reduce power consumption in both active and standby modes, contributing to the energy efficiency of the end application.
  • Configurable GPIOs: General Purpose Input/Output (GPIO) pins are highly configurable, allowing for versatile customization and interfacing with a wide range of external components or systems.
  • Robust Security: The MEC1621-RZP includes features to enhance the security of the system it is integrated into, such as secure boot and cryptographic engine support, ensuring data integrity and protection against unauthorized access.

Applications

The MEC1621-RZP is designed for use in a variety of applications where robust control and interfacing capabilities are required. It is particularly well-suited for:

  • Notebook and Desktop PCs
  • Industrial PCs and Servers
  • Embedded Control Systems
  • Consumer Electronics
  • Automotive Systems

Technical Specifications

The MEC1621-RZP operates over a wide temperature range and is available in a compact 144-pin QFN (Quad Flat No-leads) package, making it a versatile solution for space-constrained applications. Additionally, it is supported by Microchip's comprehensive development tools, software libraries, and customer support, ensuring a smooth integration into your project.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3370 $62.0220
14+ $8.4818 $118.7452
22+ $8.2167 $180.7674
30+ $7.9516 $238.5480
38+ $7.6865 $292.0870
51+ $6.8914 $351.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess