EN
  • EN
  • DE

MEC1310-NU-TR

Part No MEC1310-NU-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description I/O Controller 128-Pin VTQFP T/R / IC EMBEDDED CTLR 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Applications I/O Controller
Core Processor 8051
RAM Size 64KB
Interface ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O 56
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 128-TQFP
Manufacturer Package 128-VTQFP (14x14)
Win Source Part Number 788399-MEC1310-NU-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MEC1310
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MEC1310-NU-TR CAD Model

Description

MEC1310-NU-TR by Microchip Technology

The MEC1310-NU-TR is a sophisticated input/output controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced component is designed to cater to the demanding needs of modern computing and embedded systems, offering a versatile and efficient solution for managing peripheral devices.

Key Features:

  • Embedded Controller: The MEC1310-NU-TR is built with a high-performance 32-bit microcontroller, which provides robust control and interfacing capabilities for a wide range of peripheral devices.
  • Power Management: It includes advanced power management features that support various sleep states, helping to reduce overall power consumption and extend battery life in portable applications.
  • High Integration: This device integrates several essential functions such as keyboard controller, system wake-up control, and baseboard management, streamlining system design and reducing the need for additional components.
  • Communication Interfaces: It offers multiple communication interfaces including SPI, SMBus, and I2C, enabling it to easily connect and communicate with other devices within a system.
  • Flexible Firmware: The MEC1310-NU-TR's firmware is highly flexible, allowing for customization to meet specific application requirements and ensuring seamless integration into various system architectures.
  • Package and Temperature Range: The device comes in a compact QFN package and is designed to operate over an industrial temperature range, making it suitable for use in harsh environments.

Applications:

The MEC1310-NU-TR is ideal for a variety of applications, including:

  • Notebook and desktop computers
  • Embedded systems
  • Industrial PCs
  • Servers and workstations
  • Automotive electronics

With its robust feature set and Microchip's reputation for quality, the MEC1310-NU-TR is an excellent choice for designers looking to enhance the performance and efficiency of their systems. Its versatility and powerful capabilities make it a key component in driving innovation in the ever-evolving landscape of embedded computing.

You May Also Be Interested in

Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess