EN
  • EN
  • DE

MEC1300-NU

Part No MEC1300-NU
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227891-MEC1300-NU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MEC1300-NU CAD Model

Description

The MEC1300-NU is a sophisticated, feature-rich embedded controller from Microchip Technology, designed to cater to the advanced needs of modern computing systems. This powerful chip is a member of Microchip’s MEC (Microcontroller Embedded Controller) family, which is renowned for its high integration, versatility, and efficiency in managing system-level functions.

Key Features and Benefits

  • Enhanced System Control: The MEC1300-NU is equipped with a 32-bit microcontroller core, providing robust control capabilities for a wide array of peripherals and system functions. This ensures seamless integration and management of various system components, enhancing overall performance and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the MEC1300-NU supports multiple power-saving modes, which significantly reduce energy consumption in idle states without compromising system responsiveness.
  • Flexible Input/Output Options: With a multitude of I/O options, the MEC1300-NU can interface with a broad range of devices, including keyboards, mice, and other human interface devices, making it an ideal choice for complex embedded systems.
  • Robust Security Features: Security is a paramount concern in today’s digital landscape, and the MEC1300-NU addresses this with built-in security features that safeguard the system against unauthorized access and potential threats.

Applications

The MEC1300-NU is versatile enough to be used in various applications, such as:

  • Embedded Control Systems
  • Industrial Automation
  • Mobile Computing Devices
  • Automotive Control Units

Technical Specifications

The MEC1300-NU is built with a robust set of technical specifications that make it suitable for demanding applications:

  • 32-bit ARM Cortex-M4 Microcontroller Core
  • Integrated Advanced Peripherals
  • Support for Multiple Power Management Modes
  • High-Level Integration for System Management

In summary, the MEC1300-NU from Microchip Technology is a powerful embedded controller that offers a perfect blend of performance, power efficiency, and security. It is an ideal solution for designers looking to enhance the capabilities of their computing systems while maintaining high standards of energy efficiency and system integrity.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us
ESMT
Lowest to $0.9506
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $3.4246

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1820 $65.4560
18+ $6.7129 $120.8322
27+ $6.5038 $175.6026
37+ $6.2936 $232.8632
48+ $6.0834 $292.0032
64+ $5.4551 $349.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess