EN
  • EN
  • DE
  • IT

MCP9903T-2E/9Q

Part No MCP9903T-2E/9Q
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -40C-125C 10TDFN  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Features One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -40°C ~ 65°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VDFN (3x3)
Base Product Number MCP9903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9903T-2E/9QDKR,MCP9903T-2E/9QTR,MCP9903T-2E/9QCT
Standard Package 5,000
Win Source Part Number 1209217-MCP9903T-2E/9Q
Ultra Librarian 3D Model Ultra Librarian MCP9903T-2E/9Q CAD Model

Description

The MCP9903T-2E/9Q is a high-accuracy temperature sensor from Microchip Technology, designed to meet the rigorous demands of high-performance electronics. This precision sensor provides an exceptional temperature monitoring solution for applications that require accurate temperature readings such as industrial systems, computing equipment, and advanced consumer electronics.

Key Features:

  • High Accuracy: With an accuracy of ±1°C (max.) from -40°C to +125°C, the MCP9903T-2E/9Q ensures precise temperature measurements, making it ideal for critical applications that depend on reliable data.
  • Wide Operating Voltage Range: This sensor operates over a broad voltage range of 3.0V to 3.6V, accommodating various system power requirements and simplifying integration into existing designs.
  • Low Power Consumption: Designed for efficiency, the MCP9903T-2E/9Q is suitable for battery-powered applications due to its low quiescent current.
  • Multiple Temperature Monitoring: The device can monitor the temperature of two thermal diodes, which is beneficial for systems that require dual temperature inputs to ensure optimal performance.
  • Programmable Resolution: It offers programmable resolution for the external diode temperature readings, allowing designers to balance the trade-off between resolution and conversion time.
  • Enhanced Communication: The sensor communicates over an I²C-compatible 2-wire interface, which is widely used and facilitates easy integration into most microcontroller-based systems.
  • Small Footprint: The MCP9903T-2E/9Q comes in a compact QFN-10 package, making it suitable for space-constrained applications without sacrificing performance.

Applications:

The versatility of the MCP9903T-2E/9Q allows it to be used in a variety of applications, including:

  • Computer and server hard-drive temperature monitoring
  • Industrial systems where precise temperature control is crucial
  • Advanced consumer electronics that require thermal management
  • Telecommunications equipment

With its high accuracy, low power consumption, and compact design, the MCP9903T-2E/9Q from Microchip Technology is an excellent choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Honeywell
SENS HUMID/TMP 3.3V SPI 3% 8SOIC / Humidity, Temperature 0 ~ 100% RH SPI ±3% RH 6 s Surface Mount
Need more? Email Us
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.8018
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3388 $51.4536
53+ $1.9190 $101.7070
81+ $1.8591 $150.5871
112+ $1.7991 $201.4992
144+ $1.7391 $250.4304
193+ $1.5592 $300.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess