EN
  • EN
  • DE

MCP9802A0T-M/OT

Part No MCP9802A0T-M/OT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 3 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP9802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9802A0T-M/OTDKR, MCP9802A0TMOT, MCP9802A0T-M/OTTR, MCP9802A0T-M/OTCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926753-MCP9802A0T-M/OT
Ultra Librarian 3D Model Ultra Librarian MCP9802A0T-M/OT CAD Model

Description

The MCP9802A0T-M/OT is a high-accuracy temperature sensor from Microchip Technology, designed to meet the needs of advanced thermal management solutions in a variety of applications. This digital temperature sensor offers an optimal combination of accuracy, power consumption, and ease of use, making it an ideal choice for sophisticated electronic systems.

Key Features:

  • Accuracy: The MCP9802A0T-M/OT provides ±0.5°C (max.) accuracy from -10°C to +85°C, ensuring precise temperature readings for critical applications.
  • Operating Voltage: It operates at a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various system designs and compatibility with both 3.3V and 5V logic levels.
  • Interface: The device includes a user-friendly I2C-compatible serial interface, enabling easy integration into most microcontroller-based systems.
  • Resolution: It offers user-selectable measurement resolution from 9 to 12 bits, allowing designers to optimize for speed or precision according to their specific requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP9802A0T-M/OT features a low operating current, which helps to minimize power usage and extend battery life in portable devices.
  • Programmable Alert Output: An alert function is available that can be programmed to signal an interrupt to a host controller when temperature thresholds are exceeded, improving system safety and reliability.

Applications:

The MCP9802A0T-M/OT is suitable for a broad range of applications, including:

  • Industrial systems
  • Consumer electronics
  • Computing equipment
  • Environmental monitoring
  • Medical devices
  • Battery-powered devices

With its robust feature set, the MCP9802A0T-M/OT temperature sensor is an excellent choice for engineers and designers looking to incorporate precise temperature monitoring and control into their next generation of electronic products. Microchip Technology continues to provide reliable and high-performance components that address the growing demands of modern electronics.

You May Also Be Interested in

Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7066 $51.1980
75+ $1.4003 $105.0225
115+ $1.3565 $155.9975
155+ $1.3128 $203.4840
200+ $1.2690 $253.8000
265+ $1.1377 $301.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess