EN
  • EN
  • DE

MCP9701T-E/LT

Part No MCP9701T-E/LT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -10°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 3.1 V to 5.5 V
Resolution 19.5mV/°C
Accuracy - Highest (Lowest) ±4°C (-4°C, +6°C)
Testing Conditions 0°C to 70°C (-10°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 023123-MCP9701T-E/LT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP9701
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP9701T-E/LT CAD Model

Description

Microchip Technology MCP9701T-E/LT Linear Active Thermistor IC

The Microchip Technology MCP9701T-E/LT is a high-precision, linear active thermistor IC that offers a cost-effective solution for temperature sensing applications. This tiny, analog temperature sensor provides a voltage output that is directly proportional to the measured temperature, making it an ideal choice for embedded systems and various electronics projects.

Key Features:

  • Temperature Sensing Range: The MCP9701T-E/LT can measure temperatures from -40°C to +125°C, catering to a wide range of applications from industrial systems to consumer electronics.
  • Accuracy: With an accuracy of ±2°C for the temperature range of 0°C to +70°C, the sensor ensures reliable readings for most control and monitoring tasks.
  • Linear Output: The device provides a linear output with a scale factor of 19.5 µV/°C, allowing for straightforward interfacing with analog-to-digital converters (ADCs) or direct connection to microcontrollers with built-in ADC channels.
  • Low Power Consumption: Designed for energy efficiency, the MCP9701T-E/LT is suitable for battery-operated devices, with a low quiescent current of just 6 µA.
  • Small Package: The sensor is available in a small 3-pin SC-70 package, which is ideal for space-constrained applications.
  • Supply Voltage Range: It operates over a wide voltage range of 2.3V to 5.5V, making it versatile for use in various system designs.

Applications:

The MCP9701T-E/LT is designed to be used in a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Environmental monitoring
  • Automotive systems
  • Medical devices
  • Battery-powered devices

With its ease of use and integration, the MCP9701T-E/LT from Microchip Technology is an excellent choice for designers looking for a straightforward and reliable temperature sensing solution.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4638 $51.0180
265+ $0.3806 $100.8590
410+ $0.3687 $151.1670
565+ $0.3568 $201.5920
725+ $0.3449 $250.0525
975+ $0.3092 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,535 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess