EN
  • EN
  • DE

MCP73841-410I/UN

Part No MCP73841-410I/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CNTRL LI-ION 1CEL 10MSOP / Charger IC Lithium Ion/Polymer 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.1V
Voltage - Supply (Max) 12V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP73841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73841-410I/UN-NDR
Standard Package 100
Win Source Part Number 1033150-MCP73841-410I/UN
Ultra Librarian 3D Model Ultra Librarian MCP73841-410I/UN CAD Model

Description

Microchip Technology's MCP73841-410I/UN - Advanced Battery Charger IC

The MCP73841-410I/UN is a highly integrated linear charge management controller from Microchip Technology, designed to accommodate the charging needs of lithium-ion (Li-Ion) and lithium-polymer (Li-Poly) batteries. This sophisticated IC is tailored for compact and efficient charging solutions, making it an ideal choice for portable electronic applications where space and power conservation are critical.

Key Features:

  • Charge Management: It offers a complete charge management solution, integrating current regulation, voltage regulation, charge termination, and charge status indication.
  • Adjustable Charge Current: The device allows for programmable charge current from 15 mA to 500 mA through an external resistor, providing flexibility to suit various battery sizes and requirements.
  • High Accuracy: With precise voltage regulation (±0.75% accuracy) and charge voltage options optimized for Li-Ion and Li-Poly batteries, the MCP73841 ensures the battery is charged efficiently and safely.
  • Thermal Regulation: To protect against overheating, the IC incorporates a thermal regulation feature that reduces charge current under high temperature conditions.
  • Status Indicators: Integrated status outputs allow for the indication of charge-in-progress, charge completion, and fault conditions, which can be utilized for LED indicators or interfaced with a host microcontroller.
  • Protection Features: The device includes a range of safety features such as pre-conditioning of deeply depleted cells, automatic recharge, and safety timers to ensure reliable operation.
  • Package: The MCP73841-410I/UN is available in a 10-pin MSOP (Micro Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications:

With its comprehensive set of features, the MCP73841-410I/UN is well-suited for a variety of applications, including:

  • Portable electronic devices such as digital cameras, MP3 players, and GPS units
  • Handheld medical devices
  • Bluetooth headsets and wearable technology
  • Smart battery packs
  • Backup battery chargers

The MCP73841-410I/UN from Microchip Technology provides a compact, efficient, and reliable solution for charging Li-Ion and Li-Poly batteries, making it a top choice for designers looking to enhance the performance and user experience of their portable devices.

You May Also Be Interested in

Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess