EN
  • EN
  • DE

MCP73831-2ACI/OT

Part No MCP73831-2ACI/OT
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 226086-MCP73831-2ACI/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MCP73831-2ACI/OT CAD Model

Description

Microchip Technology MCP73831-2ACI/OT Battery Charge Controller

The MCP73831-2ACI/OT from Microchip Technology is a highly integrated linear charge management controller designed for use in space-limited and cost-sensitive applications. This miniature single-cell, fully integrated Li-Ion, Li-Polymer charge management controller is available in a tiny 5-pin SOT-23 package, making it an ideal solution for portable electronic devices where space is at a premium.

The device employs a constant-current/constant-voltage charge algorithm with selectable preconditioning and charge termination. The charge voltage is fixed at 4.2V, and the charge current is programmable via an external resistor. This flexibility allows designers to tailor the charge parameters to suit various battery sizes and chemistries.

Featuring a host of protection features, the MCP73831-2ACI/OT ensures safe and reliable operation. It includes thermal regulation, which maximizes charge rate without risk of overheating, and automatic end-of-charge control that switches off the charging process when the battery is fully charged. Additionally, the device has under-voltage lockout, which ensures that the battery is not charged if the input voltage is insufficient to properly charge the battery under all conditions.

The MCP73831-2ACI/OT also supports a status output that indicates charge cycle completion, and can be used to drive an LED or interface with a microcontroller for charge monitoring. This feature enables users to easily monitor the charging process, providing a visual indication or allowing for more sophisticated battery management in smart systems.

Designed for a wide range of applications, including Bluetooth headsets, portable media players, digital cameras, and other USB-chargeable devices, the MCP73831-2ACI/OT is a versatile solution that simplifies the design of modern, portable electronics. Its advanced features and compact footprint make it a top choice for designers looking to implement efficient battery charging in their next project.

Overall, the MCP73831-2ACI/OT is a testament to Microchip Technology's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $0.9506
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess