EN
  • EN
  • DE

MCP6V62T-E/MNY

Part No MCP6V62T-E/MNY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel (TR)
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.45V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 8 µV
Current - Supply 80µA (x2 Channels)
Current - Output / Channel 23 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP6V62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6V62TEMNY
Standard Package 3,300
Win Source Part Number 1156997-MCP6V62T-E/MNY
Ultra Librarian 3D Model Ultra Librarian MCP6V62T-E/MNY CAD Model

Description

Microchip Technology's MCP6V62T-E/MNY Operational Amplifier

The MCP6V62T-E/MNY from Microchip Technology is a highly robust, precision operational amplifier designed to meet the rigorous demands of modern electronic applications. This op-amp is part of Microchip's family of products that provide a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

With its advanced design, the MCP6V62T-E/MNY offers a low-power operation with a quiescent current of just 850 µA, which is particularly beneficial for battery-powered devices. The device operates over a wide supply voltage range from 2.3V to 5.5V, allowing for flexible integration into various circuit designs without the need for additional power regulation components.

The amplifier boasts an extended temperature range, functioning reliably from -40°C to +125°C, ensuring stable performance even in harsh environmental conditions. This makes it suitable for automotive and industrial applications where temperature extremes are common.

Key features of the MCP6V62T-E/MNY include:

  • Gain Bandwidth Product (GBWP) of 2 MHz, which provides a good balance between speed and power consumption.
  • Low input offset voltage of 3.5 mV (max), which minimizes errors in precision applications.
  • Phase Margin of 60 degrees and Gain Margin of 20 dB, ensuring stability in closed-loop configurations.
  • EMI suppression filters which reduce the susceptibility to electromagnetic interference, making the device suitable for use in noise-sensitive applications.
  • Available in a 2x3 TDFN-8 package, the MCP6V62T-E/MNY has a small footprint that is ideal for space-constrained applications.

The MCP6V62T-E/MNY is designed with a rail-to-rail input and output swing, which maximizes the dynamic range in low-voltage applications. Additionally, the operational amplifier's robust design includes on-chip ESD protection, enhancing its durability and lifespan in the field.

Overall, the MCP6V62T-E/MNY operational amplifier is a testament to Microchip Technology's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power, precision, and robustness makes it a versatile choice for designers looking to optimize their circuitry for both performance and efficiency.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess