EN
  • EN
  • DE
  • IT

MCP6V11UT-E/OT

Part No MCP6V11UT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 80KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 80kHz
Current - Input Bias 5pA
Voltage - Input Offset 8μV
Operating Supply Current 7.5μA
Channel Output Current 17mA
Supply Voltage - Operating 1.6 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075364-MCP6V11UT-E/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6V11UT-E/OT CAD Model

Description

Microchip Technology's MCP6V11UT-E/OT Operational Amplifier

The MCP6V11UT-E/OT is a single, auto-zeroed operational amplifier designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of Microchip's MCP6V1x series, known for its low power consumption and high precision, making it an excellent choice for battery-powered applications and precision analog systems.

Featuring an advanced CMOS technology, the MCP6V11UT-E/OT offers a low typical quiescent current of just 20 µA. This makes it highly efficient for portable electronic devices where power conservation is crucial. The operational amplifier operates with a single supply voltage ranging from 1.8V to 5.5V, which allows for flexibility in various circuit designs and is compatible with standard industry logic levels.

The device is characterized by its auto-zeroing technique that ensures low offset voltage and virtually eliminates offset drift over time and temperature. This results in a typical offset voltage of only 2 µV and an extremely low offset drift of 0.05 µV/°C. Such precision is essential for applications requiring accurate signal amplification, such as sensor interfacing, ADC buffer amplifiers, and portable instrumentation.

The MCP6V11UT-E/OT is also designed with a Gain Bandwidth Product (GBP) of 80 kHz, which is sufficient for low-frequency applications like temperature monitoring and signal conditioning in medical devices. Its rail-to-rail input and output operation enable the amplifier to drive signals to the power supply rails, maximizing dynamic range in embedded systems.

For ease of integration, the MCP6V11UT-E/OT comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. The device is also characterized for operation over the extended temperature range of -40°C to +125°C, ensuring reliable performance in diverse environmental conditions.

In summary, the MCP6V11UT-E/OT from Microchip Technology is a high-precision, low-power operational amplifier that is well-suited for a wide range of applications, including but not limited to portable devices, sensor systems, and precision analog processing. Its small footprint and robust feature set make it a versatile and reliable component in any electronic designer's toolkit.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8486 $51.2748
43+ $2.3373 $100.5039
67+ $2.2643 $151.7081
92+ $2.1913 $201.5996
119+ $2.1182 $252.0658
158+ $1.8991 $300.0578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess