EN
  • EN
  • DE
  • IT

MCP6V02-E/MD

Part No MCP6V02-E/MD
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 2 CIRC 8DFN  /  Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.3 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 2 µV
Current - Supply 300µA (x2 Channels)
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number MCP6V02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 91
Win Source Part Number 1078226-MCP6V02-E/MD
Ultra Librarian 3D Model Ultra Librarian MCP6V02-E/MD CAD Model

Description

The MCP6V02-E/MD from Microchip Technology is a high-precision, auto-zeroed operational amplifier that offers exceptional performance for electronic systems requiring accurate signal amplification. This device is part of Microchip's MCP6V0x series, which are known for their zero-drift architecture, enabling ultra-low input offset voltage and drift, making them ideal for applications involving analog sensors, instrumentation, and other precision circuits.

Key Features

  • Zero-Drift Architecture: Ensures minimal input offset voltage and virtually eliminates drift over time and temperature, providing a stable and reliable performance.
  • Low Quiescent Current: With a typical quiescent current of just 210 µA, the MCP6V02-E/MD is optimized for power-sensitive applications.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Gain Bandwidth Product: Offers a gain bandwidth product of 2 MHz, which is adequate for a variety of low-frequency applications.
  • Supply Voltage Range: Can be powered by a single supply voltage ranging from 2.2V to 5.5V, providing design flexibility for different system voltages.
  • Packaging: Available in an 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The MCP6V02-E/MD is versatile and can be used in a wide range of applications, including:

  • High-precision instrumentation
  • Analog-to-digital converter (ADC) buffer
  • Data acquisition systems
  • Temperature sensing and compensation
  • Portable medical devices
  • Battery-powered devices
  • Strain gauge amplifiers

With its precision and low power consumption, the MCP6V02-E/MD is an excellent choice for designers who need a reliable op-amp that maintains accuracy over a wide range of conditions. Microchip Technology's commitment to quality ensures that this component will deliver the performance required for even the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9800 $55.8600
16+ $6.5477 $104.7632
24+ $6.3431 $152.2344
33+ $6.1385 $202.5705
43+ $5.9338 $255.1534
57+ $5.3200 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess