EN
  • EN
  • DE

MCP6N11-100E/SN

Part No MCP6N11-100E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6N11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884303-MCP6N11-100E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6N11-100E/SN CAD Model

Description

Microchip Technology's MCP6N11-100E/SN Instrumentation Amplifier

The MCP6N11-100E/SN is a sophisticated instrumentation amplifier designed by Microchip Technology to cater to a wide array of applications that require high precision, low power consumption, and excellent linearity. This device is particularly suitable for small-signal amplification in environments with high common-mode noise, making it an ideal choice for medical applications, industrial control systems, and precision sensor interfaces.

Key Features:

  • High Accuracy: The MCP6N11-100E/SN boasts a gain accuracy of 0.16% (max) and a gain bandwidth product of 500 kHz, ensuring precise signal amplification for critical measurements.
  • Low Offset Voltage: With an offset voltage of just 150 µV (max) at 25°C, this instrumentation amplifier provides a clean and stable output, minimizing error in signal processing.
  • Extended Temperature Range: Designed to operate over an industrial temperature range of -40°C to +125°C, the MCP6N11-100E/SN is versatile enough to handle challenging environmental conditions.
  • Configurable Gain: The device offers a range of selectable gains from 1 V/V to 100 V/V, allowing for flexible integration into various circuit designs without the need for external components.
  • Low Power Consumption: With a quiescent current of only 900 µA, this amplifier is an energy-efficient solution for battery-powered devices and energy-sensitive applications.
  • mCal Technology: Microchip's integrated mCal technology provides on-chip calibration which reduces the initial offset voltage and drift over time and temperature, enhancing the overall performance and reliability of the device.
  • Package: The MCP6N11-100E/SN is available in a 10-pin MSOP package, ensuring a compact footprint for space-constrained applications.

Applications:

The MCP6N11-100E/SN is adept at handling tasks in:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial control systems, including temperature and pressure sensor interfaces.
  • Strain gauge amplifiers for load cells and torque sensors.
  • Precision data acquisition systems.
  • Portable instrumentation where power efficiency is critical.

With its outstanding performance and versatility, the MCP6N11-100E/SN from Microchip Technology stands out as a top-tier solution for precision amplification needs in a multitude of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess