EN
  • EN
  • DE
  • IT

MCP6N11-010E/SN

Part No MCP6N11-010E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Product Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 9V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 500 µV
Current - Supply 800µA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6N11
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848610-MCP6N11-010E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6N11-010E/SN CAD Model

Description

Microchip Technology MCP6N11-010E/SN Instrumentation Amplifier

The MCP6N11-010E/SN is a high-precision instrumentation amplifier from Microchip Technology, designed to provide a perfect blend of accuracy and ease of use for a wide range of applications. This particular model is encapsulated in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With a gain set by a single external resistor (gain range from 1 V/V to 1000 V/V), the MCP6N11-010E/SN offers designers flexibility in their circuit design. This feature simplifies the process of adjusting the gain to match different sensor outputs, making it a versatile choice for various measurement tasks.

The amplifier operates over a broad power supply range of 1.8V to 5.5V, which allows it to be used in both low-power and standard systems. This low voltage operation, combined with a quiescent current of just 150 μA, makes the MCP6N11-010E/SN an energy-efficient option for battery-powered devices.

One of the standout features of this device is its mCAL (on-chip calibration) technology, which enhances performance by minimizing the initial input offset, thereby reducing the need for external calibration in many applications. This results in a more stable and accurate system performance over time and temperature variations.

The MCP6N11-010E/SN is also equipped with an Extended Common-Mode Input Range that goes beyond the rails, making it ideal for single-supply applications and for accommodating input signals below ground potential. This feature, along with its low input bias current and low offset voltage, makes it an excellent choice for sensor interfacing, especially in medical, industrial, and automotive applications where precision is crucial.

Finally, the device's robust design includes EMI filters that enable the amplifier to withstand electromagnetic interference, ensuring reliable performance in environments with high EMI, such as industrial settings.

Whether it's for precise medical instrumentation, industrial process controls, or automotive sensor signal conditioning, the MCP6N11-010E/SN from Microchip Technology stands as a solid choice for professionals seeking a high-quality, reliable instrumentation amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8949 $51.1623
57+ $1.7750 $101.1750
88+ $1.7150 $150.9200
126+ $1.5951 $200.9826
163+ $1.5351 $250.2213
204+ $1.4752 $300.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess