EN
  • EN
  • DE

MCP6N11-001E/SN

Part No MCP6N11-001E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6N11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884302-MCP6N11-001E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6N11-001E/SN CAD Model

Description

Microchip Technology MCP6N11-001E/SN Instrumentation Amplifier

The MCP6N11-001E/SN is a high-precision instrumentation amplifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This amplifier is specifically engineered to address the need for accurate signal amplification in a wide range of applications, including industrial, medical, consumer, and automotive systems where signal conditioning is crucial.

The MCP6N11-001E/SN features a gain bandwidth product of 500 kHz with a set gain of 100 V/V, which allows it to maintain high-accuracy signal amplification across a broad frequency range. This makes it ideal for applications that require the amplification of small differential signals in the presence of high common-mode noise. The device operates from a single power supply ranging from 1.8V to 5.5V, making it versatile for various low-voltage applications.

One of the key advantages of the MCP6N11-001E/SN is its mCal (on-chip calibration) technology, which enables self-calibration of input offset voltage, resulting in enhanced performance by minimizing system errors. This feature is particularly beneficial in applications where long-term stability and precision are paramount.

Furthermore, the MCP6N11-001E/SN comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation under extreme conditions, which is essential for automotive and industrial environments.

With its low quiescent current and excellent power-supply rejection ratio (PSRR), the MCP6N11-001E/SN is also an energy-efficient solution for battery-operated devices. Its robust design includes protection against overvoltage and ESD events, ensuring long-term reliability and stability in a wide range of operating conditions.

In summary, the MCP6N11-001E/SN from Microchip Technology is a versatile, high-performance instrumentation amplifier that offers precision, stability, and reliability for demanding signal processing applications. Its advanced features and robust design make it an ideal choice for engineers looking to optimize their system's performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8737 $51.7266
43+ $2.3580 $101.3940
66+ $2.2843 $150.7638
91+ $2.2106 $201.1646
117+ $2.1369 $250.0173
157+ $1.9158 $300.7806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess