EN
  • EN
  • DE

MCP6L4T-E/SL

Part No MCP6L4T-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP6L4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6L4T-E/SLTR, MCP6L4TESL, MCP6L4T-E/SLCT, MCP6L4T-E/SLDKR
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884300-MCP6L4T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6L4T-E/SL CAD Model

Description

Microchip Technology's MCP6L4T-E/SL Operational Amplifier

The MCP6L4T-E/SL is a quad operational amplifier (op-amp) designed by Microchip Technology, tailored for low power consumption and high performance. This device operates with a single supply voltage that can range from 1.8V to 6.0V, making it highly versatile for battery-operated applications and various electronic circuits requiring an efficient power management system.

One of the key features of the MCP6L4T-E/SL op-amp is its rail-to-rail input and output operation, which enables the amplifier to provide a wide dynamic range. This is particularly beneficial in designs where the input signal varies greatly, as it allows the op-amp to handle these fluctuations without clipping or distortion, ensuring accurate signal amplification across the entire voltage range.

The MCP6L4T-E/SL also boasts a Gain Bandwidth Product (GBWP) of 1 MHz, which is a measure of the amplifier's ability to handle high-speed signals. This makes it an excellent choice for applications that require fast signal processing, such as audio processing, sensors, and control systems. The device's low quiescent current, typically 100 µA per amplifier, is another highlight, contributing to its energy-efficient operation.

Additionally, the MCP6L4T-E/SL features a PSRR (Power Supply Rejection Ratio) and CMRR (Common Mode Rejection Ratio) that ensure stable operation even in the presence of power supply fluctuations or common-mode noise, which is crucial for maintaining signal integrity in noisy environments.

For ease of integration into various circuit designs, the MCP6L4T-E/SL is offered in a 14-pin SOIC package, providing a compact solution that is both space-saving and compatible with standard surface-mount technology. This op-amp is ideal for a wide range of applications, including consumer electronics, medical devices, and industrial control systems, where reliable and efficient signal processing is required.

In summary, the MCP6L4T-E/SL from Microchip Technology is a robust, low-power, high-performance operational amplifier that delivers exceptional versatility and reliability for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9818 $53.9990
125+ $0.8056 $100.7000
195+ $0.7805 $152.1975
265+ $0.7553 $200.1545
345+ $0.7301 $251.8845
460+ $0.6546 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess