EN
  • EN
  • DE

MCP6L1T-E/SN

Part No MCP6L1T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / 2.8 MHz, 200 μA Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.3V/μs
Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Current - Supply 200μA
Voltage - Supply, Single/Dual (±) 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MCP6L1
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806604-MCP6L1T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6L1T-E/SN CAD Model

Description

Microchip Technology's MCP6L1T-E/SN Operational Amplifier

The MCP6L1T-E/SN from Microchip Technology is a high-performance, single operational amplifier (op-amp) that delivers efficiency and accuracy for a wide range of applications. This op-amp is designed with advanced CMOS technology, which provides low power consumption while maintaining ample bandwidth and speed for challenging circuit designs.

Key Features

  • Supply Voltage: The MCP6L1T-E/SN operates at a single supply voltage ranging from 2.1V to 5.5V, making it versatile for both low and standard voltage applications.
  • Gain Bandwidth Product: Equipped with a 1 MHz Gain Bandwidth Product (GBWP), it offers a balance between speed and power usage, suitable for battery-powered devices and energy-saving requirements.
  • Extended Temperature Range: This op-amp can operate within an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Low Quiescent Current: It has a low quiescent current of 100 µA (typical), which is ideal for power-sensitive applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes the dynamic range and is particularly beneficial when working with low supply voltages.
  • Phase Margin: With a phase margin of 60 degrees, the MCP6L1T-E/SN provides stable operation for feedback systems, reducing the risk of oscillation.
  • Packaging: The op-amp is available in an 8-pin SOIC package, which is widely used and suitable for surface-mount technology (SMT).

Applications

The MCP6L1T-E/SN is a versatile component that can be integrated into a variety of electronic circuits. It is particularly useful in analog filters, sensor interfaces, and portable instrumentation due to its low power consumption and stable performance. Additionally, it can be employed in control systems, consumer electronics, and medical devices where precision and energy efficiency are crucial.

Conclusion

Microchip Technology's MCP6L1T-E/SN operational amplifier is an excellent choice for designers looking for a reliable, low-power op-amp with good frequency characteristics. Its robust design and versatile features make it adaptable to a broad range of applications, ensuring optimal performance in both standard and demanding environments.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0939 $54.6950
115+ $0.8976 $103.2240
175+ $0.8695 $152.1625
240+ $0.8415 $201.9600
310+ $0.8134 $252.1540
415+ $0.7293 $302.6595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess