EN
  • EN
  • DE

MCP6L01RT-E/OT

Part No MCP6L01RT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP6L01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6L01RT-E/OTCT, MCP6L01RT-E/OTDKR, MCP6L01RT-E/OTTR, MCP6L01RTEOT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884299-MCP6L01RT-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6L01RT-E/OT CAD Model

Description

Microchip Technology's MCP6L01RT-E/OT Operational Amplifier

The MCP6L01RT-E/OT is a high-performance, single operational amplifier (op-amp) from Microchip Technology, renowned for its low power consumption and compact form factor. This precision op-amp is an ideal choice for a wide range of applications, including automotive, consumer electronics, industrial control systems, and medical devices.

Designed with advanced CMOS technology, the MCP6L01RT-E/OT offers an optimal balance between power efficiency and operational excellence. It operates with a single supply voltage ranging from 2.1V to 5.5V, making it versatile for both battery-powered and traditional powered applications. The low supply current of 100 µA (typical) is particularly beneficial for extending battery life in portable devices.

This op-amp features a gain bandwidth product of 1 MHz and a phase margin of 60 degrees, which ensures stability and good frequency response for closed-loop gains greater than 10 V/V. The device also boasts a rail-to-rail input and output swing, which provides the widest dynamic range possible within the supply voltage limits. This characteristic is especially useful for signal conditioning tasks where full use of the supply voltage range is necessary.

The MCP6L01RT-E/OT is available in an SOT-23-5 package, which is highly favored for space-constrained applications. Its small footprint allows designers to minimize PCB space without sacrificing performance. Additionally, the extended temperature range of -40°C to +125°C guarantees reliable operation across various environmental conditions.

Key features of the MCP6L01RT-E/OT include:

  • Single Supply Voltage: 2.1V to 5.5V
  • Low Quiescent Current: 100 µA (typical)
  • Gain Bandwidth Product: 1 MHz (typical)
  • Extended Temperature Range: -40°C to +125°C
  • Rail-to-Rail Input and Output
  • Unity-Gain Stable
  • Compact SOT-23-5 Package

With its robust feature set, the MCP6L01RT-E/OT from Microchip Technology stands out as a highly efficient and reliable solution for precision analog processing. Whether it's for amplifying low-level signals or integrating into a feedback loop, this op-amp is engineered to deliver top-notch performance in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4918 $51.6390
250+ $0.4036 $100.9000
385+ $0.3910 $150.5350
530+ $0.3784 $200.5520
685+ $0.3657 $250.5045
915+ $0.3279 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess